Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology DataTraveler Secure USB flash drive 8 GB USB Type-A

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DataTraveler
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Secure
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DTS/8GBCL
Category
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5514
This statistic is based on the 85112 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83156 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name Kingston Technology DataTraveler Secure USB flash drive 8 GB USB Type-A :
The short editorial description of Kingston Technology DataTraveler Secure USB flash drive 8 GB USB Type-A

System Specific
More>>>
Kingston Technology DataTraveler Secure USB flash drive 8 GB USB Type-A:
The official marketing text of Kingston Technology DataTraveler Secure USB flash drive 8 GB USB Type-A as supplied by the manufacturer

Kingston Technology is the world’s independent memory leader and is well-known for providing high quality memory products at an attractive price. System Specific memory modules are designed and tested in the relevant systems prior to release; and they are guaranteed to be 100% compatible with your system. All Kingston System Specific memory come with a lifetime warranty.

Short summary description Kingston Technology DataTraveler Secure USB flash drive 8 GB USB Type-A:
This short summary of the Kingston Technology DataTraveler Secure USB flash drive 8 GB USB Type-A data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology DataTraveler Secure, 8 GB, USB Type-A, 256 MB/s, Cap

Long summary description Kingston Technology DataTraveler Secure USB flash drive 8 GB USB Type-A:
This is an auto-generated long summary of Kingston Technology DataTraveler Secure USB flash drive 8 GB USB Type-A based on the first three specs of the first five spec groups.

Kingston Technology DataTraveler Secure. Capacity: 8 GB, Device interface: USB Type-A, Read speed: 256 MB/s. Form factor: Cap

Performance
Capacity *
Capacity of the storage media.
8 GB
Device interface *
The ports (sockets) where the device connects with other devices.
USB Type-A
Read speed
The speed at which a device can read data.
256 MB/s
Design
Form factor *
The shape or design of the product.
Cap
Other features
USB required
Yes
Customer service details