Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology DataTraveler Secure USB flash drive 1 GB USB Type-A

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DataTraveler
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Secure
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DTS/1GBCL
Category
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5487
This statistic is based on the 85032 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83078 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:38
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 Year
Long product name Kingston Technology DataTraveler Secure USB flash drive 1 GB USB Type-A :
The short editorial description of Kingston Technology DataTraveler Secure USB flash drive 1 GB USB Type-A

System Specific
More>>>
Kingston Technology DataTraveler Secure USB flash drive 1 GB USB Type-A:
The official marketing text of Kingston Technology DataTraveler Secure USB flash drive 1 GB USB Type-A as supplied by the manufacturer

Kingston Technology is the world’s independent memory leader and is well-known for providing high quality memory products at an attractive price. System Specific memory modules are designed and tested in the relevant systems prior to release; and they are guaranteed to be 100% compatible with your system. All Kingston System Specific memory come with a lifetime warranty.

Short summary description Kingston Technology DataTraveler Secure USB flash drive 1 GB USB Type-A:
This short summary of the Kingston Technology DataTraveler Secure USB flash drive 1 GB USB Type-A data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology DataTraveler Secure, 1 GB, USB Type-A, 20 MB/s, Cap

Long summary description Kingston Technology DataTraveler Secure USB flash drive 1 GB USB Type-A:
This is an auto-generated long summary of Kingston Technology DataTraveler Secure USB flash drive 1 GB USB Type-A based on the first three specs of the first five spec groups.

Kingston Technology DataTraveler Secure. Capacity: 1 GB, Device interface: USB Type-A, Read speed: 20 MB/s, Write speed: 3 MB/s. Form factor: Cap

Performance
Capacity *
Capacity of the storage media.
1 GB
Device interface *
The ports (sockets) where the device connects with other devices.
USB Type-A
Read speed
The speed at which a device can read data.
20 MB/s
Write speed
The speed at which a device can write data.
3 MB/s
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Performance
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
- Windows Vista/2000/XP - Mac OS 10.3.x - Linux Kernel 2.6
Design
Form factor *
The shape or design of the product.
Cap
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 60 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 85 °C
Customer service details