Kingston Technology logo

Kingston Technology 1GB USB 2.0 DataTraveler II USB flash drive USB Type-A

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7057
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
08 Feb 2024
Short summary description Kingston Technology 1GB USB 2.0 DataTraveler II USB flash drive USB Type-A:

Kingston Technology 1GB USB 2.0 DataTraveler II, 1 GB, USB Type-A, 2.0, 11 MB/s, Cap

Long summary description Kingston Technology 1GB USB 2.0 DataTraveler II USB flash drive USB Type-A:

Kingston Technology 1GB USB 2.0 DataTraveler II. Capacity: 1 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 11 MB/s, Write speed: 7 MB/s. Form factor: Cap

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.