Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology 1GB USB 2.0 DataTraveler USB flash drive

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1GB USB 2.0 DataTraveler
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DTI/1GB-2P
Category
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6422
This statistic is based on the 85053 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83094 free Open Icecat users.
Info modified on: 22 Apr 2019 12:36:29
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 years
Long product name Kingston Technology 1GB USB 2.0 DataTraveler USB flash drive :
The short editorial description of Kingston Technology 1GB USB 2.0 DataTraveler USB flash drive

System Specific
More>>>
Kingston Technology 1GB USB 2.0 DataTraveler USB flash drive:
The official marketing text of Kingston Technology 1GB USB 2.0 DataTraveler USB flash drive as supplied by the manufacturer

Kingston Technology is the world’s independent memory leader and is well-known for providing high quality memory products at an attractive price. System Specific memory modules are designed and tested in the relevant systems prior to release; and they are guaranteed to be 100% compatible with your system. All Kingston System Specific memory come with a lifetime warranty.

Short summary description Kingston Technology 1GB USB 2.0 DataTraveler USB flash drive:
This short summary of the Kingston Technology 1GB USB 2.0 DataTraveler USB flash drive data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology 1GB USB 2.0 DataTraveler , 1 GB

Long summary description Kingston Technology 1GB USB 2.0 DataTraveler USB flash drive:
This is an auto-generated long summary of Kingston Technology 1GB USB 2.0 DataTraveler USB flash drive based on the first three specs of the first five spec groups.

Kingston Technology 1GB USB 2.0 DataTraveler . Capacity: 1 GB

Performance
Capacity *
Capacity of the storage media.
1 GB
Other features
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Source Testseek summary Average rating
Reviews
Updated:
2011-10-27 01:29:11
Testseek has collected 2 expert reviews for Kingston Technology 1GB USB 2.0 DataTraveler USB flash drive and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
67%
Source Review comments Score
alphr.com
Updated:
2011-10-27 01:29:11
Carry your favourite applications, Windows settings, emails, data and more with one of these 2GB USB flash drives. The U3 standard lets you install a range of applications onto a USB flash drive, and then run them from that device on any PC youre cur...
67%
ht4u.net
Updated:
2015-07-30 03:57:16
USB 3.0 ist weiter auf dem Vormarsch. Entsprechende Anschlüsse gehören bei modernen PCs nun zur Pflichtausstattung und die Vielfalt an passenden Geräten nimmt stetig zu. USB-2.0-Sticks werden mehr und mehr von den USB-3.0-Sticks verdrängt – dank deren...
0%
Customer service details