location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology DataTraveler DT200 64GB USB flash drive USB Type-A 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DataTraveler
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DT200 64GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DT200/64GB show
Show alternative article codes used in the online market place
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17411
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Feb 2024 10:11:04
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 Feb 2024
Product end of life date
Bullet Points Kingston Technology DataTraveler DT200 64GB USB flash drive USB Type-A 2.0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 64 GB USB Type-A 2.0
  • - Read speed: 20 MB/s Write speed: 10 MB/s
  • - Form factor: Slide
  • - Black
  • - Password protection
Warranty: 5 years
Long product name Kingston Technology DataTraveler DT200 64GB USB flash drive USB Type-A 2.0 Black :
The long product name of Kingston Technology DataTraveler DT200 64GB USB flash drive USB Type-A 2.0 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DataTraveler Mid Range
More>>>
Kingston Technology DataTraveler DT200 64GB USB flash drive USB Type-A 2.0 Black:
The official description of Kingston Technology DataTraveler DT200 64GB USB flash drive USB Type-A 2.0 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Speed, Space and Security - USB drives with something extra! For those who demand more from their storage companions, Kingston Technology have developed a special range of premium USB drives. Each of Kingston's 'Mid-range' USB drives offers something extra, whether it be exceptional transfer speeds, high capacity storage, secure data storage or indeed all of these combined.

Short summary description Kingston Technology DataTraveler DT200 64GB USB flash drive USB Type-A 2.0 Black:
This short summary of the Kingston Technology DataTraveler DT200 64GB USB flash drive USB Type-A 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology DataTraveler DT200 64GB, 64 GB, USB Type-A, 2.0, 20 MB/s, Slide, Black

Long summary description Kingston Technology DataTraveler DT200 64GB USB flash drive USB Type-A 2.0 Black:
This is an auto-generated long summary of Kingston Technology DataTraveler DT200 64GB USB flash drive USB Type-A 2.0 Black based on the first three specs of the first five spec groups.

Kingston Technology DataTraveler DT200 64GB. Capacity: 64 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 20 MB/s, Write speed: 10 MB/s. Form factor: Slide. Password protection. Product colour: Black

Performance
Capacity *
64 GB
Device interface *
USB Type-A
USB version *
2.0
Read speed
20 MB/s
Write speed
10 MB/s
Plug and Play
Yes
Compatible operating systems
Windows 7, Vista (SP1), XP (SP1, SP2, SP3), 2000 (SP4) Mac OS X v.10.5.x+ Linux v.2.6.x +
Design
Form factor *
Slide
Design
Product colour *
Black
Security
Password protection
Yes
Weight & dimensions
Width
70.4 mm
Depth
22.8 mm
Height
12.5 mm
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-20 - 85 °C
Source Testseek summary Average rating
Reviews
Updated:
2011-09-28 00:19:42
Uk has collected 22 expert reviews for Kingston Technology DataTraveler DT200 64GB USB flash drive USB Type-A 2.0 Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
trustedreviews.com
Updated:
2011-09-28 00:01:31
Recently Microsoft finally allowed users to use USB flash memory to supplement the over priced hard drives the Xbox 360 relies upon. Usable space is restricted to 16GB, no matter how large the flash drive, but as you can use the drives for both...
0%
businesscomputingworld.co.uk
Updated:
2011-09-28 00:12:37
USB flash drives are fantastic for storing and transporting data. Not only can you always carry your important documents, Internet bookmarks, favourite music and low-footprint applications, but USB flash drives are also excellent carriers of anti-vir...
0%
itreviews.com
Updated:
2011-09-28 00:17:42
We were a little let down by the rather cheap, plastic approach to the design of the DataTraveler 200 but its amazing to think that its now possible to cram 128GB of storage into something so small. With solid security backing up the high capacities...
0%
rwlabs.com
Updated:
2011-09-28 00:00:31
The DataTraveler 200 features password protection via Password Traveler software, allowing you to create and access a password-protected, secure area of the drive called a Privacy Zone. Still this is yet another drive that comes alone...
0%
legitreviews.com
Updated:
2011-09-28 00:02:31
Kingston’s family of DataTraveler USB Flash drives are among the most recognized around the world and are always being updated. One of the newest additions to the Kingston USB Flash Drive series family is the DataTraveler 200. This drive series was...
Bottom line The Kingston 32GB DataTraveler 200 is a solid performing mainstream USB 2.0 Flash drive that has the ability to store massive amounts of data for those needing it...
0%
itp.net
Updated:
2011-09-28 00:07:37
Traveling with loads of your most important files and data is possible thanks to today's USB-based flash drives. The DataTraveler 200 is one of Kingston's latest models and our test sample packs 64GB of storage capacity. Is it worth buying?In terms of...
Bottom line Though this isn’t the fastest, most inexpensive 64GB flash drive we’ve tried, its long warranty and password protection make it worthy of consideration...
80%
techtree.com
Updated:
2011-09-28 00:09:37
With a steady rise in the capacity of USB flash drives, it has now become possible to carry almost everything that you could carry on an external hard drive. Kingston has come out with a 64GB version of their Datatraveler 200 model of USB Flash drives...
Good Fast read speeds, sturdy and good-looking sliding design, software...
Bad Slow write speeds, build quality, security software has flaws, no USB extension cable...
Bottom line With a steady rise in the capacity of USB flash drives, it has now become possible to carry almost everything that you could carry on an external hard drive. Kingston has come out with a 64GB version of their Datatraveler 200 model of USB Flash drives...
70%
everythingusb.com
Updated:
2011-09-28 00:13:37
Needing no introduction, Kingston Technology has a variety of USB flash drives to suite various capacity and performance needs. Can they refresh their products successfully with improvements as competitors inch closer to Kingston's market-share? Kingst...
Good Large capacities at affordable prices, Great read & average write performance, Supports Windows ReadyBoost, Retractable USB connector...
Bad Bulky case design blocks adjacent USB ports, Not ruggedized, No Linux or OS X support with Password Traveler, PasswordTraveler doesn't support competitor flash drives, PasswordTraveler will not operate properly with Readyboost enabled...
Bottom line Featuring the same great capacities as the Kingston DT150, Kingston's newest Data Traveler 200 flash drive includes a retractable USB connector, increased storage capacities and a slick new look making it hard not to recommend to anyone looking for a n...
0%
fudzilla.com
Updated:
2011-09-28 00:14:38
We’ve all seen HDD disk capacities hitting once unthinkable numbers, but it’s no secret that the demand for high-capacity USB sticks has been growing as well. Since these devices are extremely portable, and serve as a keychain at the same time, most...
Bottom line DataTraveler 200 64GB will set you back a bit over €125, and while that money can buy you a 500GB 2,5 inch external disk you won’t be fitting it in your pocket anytime soon. The second issue with an external hard drive is that once you drop it, you are...
0%
fudzilla.com
Updated:
2011-09-28 00:15:41
We’ve all seen HDD disk capacities hitting once unthinkable numbers, but it’s no secret that the demand for high-capacity USB sticks has been growing as well. Since these devices are extremely portable, and serve as a keychain at the same time, most...
Bottom line DataTraveler 200 64GB will set you back a bit over €125, and while that money can buy you a 500GB 2,5 inch external disk you won’t be fitting it in your pocket anytime soon. The second issue with an external hard drive is that once you drop it, you are...
0%
tomshardware.com
Updated:
2011-09-28 00:16:42
The eSATA interface provides a lot more bandwidth than USB, making it attractive for high-speed thumb drives. Maxell, OCZ, and Silicon Image sent...
Bottom line The eSATA thumb drives from Maxell, OCZ, and Silicon Image are actually hybrid products, as they all offer both USB 2.0 and eSATA interfaces. All three manage to overcome the limitations of what USB 2.0 by a significant amount, effectively doubling the...
0%
vrworld.com
Updated:
2011-09-28 00:18:42
Storage is one thing you can never really have enough of; even at the upper edge of ridiculous if you have the room you will find a way to fill it. But while we have loads of devices that allow us to expand our internal and static external storage the...
Bottom line I found the DT-200 to be an excellent drive for my uses. I tend to get out and on the trail a couple of times per month. When I head out I take my Wind Netbook (with Windows 7) but there is limited space on the SSD I put in it. I usually bring an exter...
0%
Bjorn3d.com
Updated:
2011-09-28 00:19:42
USB Flash storage has mainstreamed to the point that people going to school are required to have Flash drives to copy assignments and files to. Until recently flash storage has been limited in size and the smaller sized are quite inexpensive. What hap...
Good Professional Look, As Fast As Any USB Drive Weve Seen, Durable, Privacy Zone, Ginormous 64GB Of Storage Space...
Bad Must Format The Drive To Change The Privacy Zone Size, Like All USB Drives Theyre Easy To Lose...
Bottom line The Kingston DataTraveler DT200/64GB and the Password Traveler software included on it exceeded our expectations for a Nand Flash based USB drive. The 64GB of space on the drive we received took the place of a stack of Flash drives we had to sort thro...
85%
Brand Image Product code Product Stock Price from
Kingston Technology DataTraveler 64GB 200 USB flash drive USB Type-A 2.0 Yellow Kingston Technology DataTraveler 64GB 200 USB flash drive USB Type-A 2.0 Yellow
(show image)
DT200/64GBER 64GB DataTraveler 200 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology DataTraveler 32GB 200 USB flash drive USB Type-A 2.0 Blue Kingston Technology DataTraveler 32GB 200 USB flash drive USB Type-A 2.0 Blue
(show image)
DT200/32GBER 32GB DataTraveler 200 0.00
(excl. VAT)
0 (incl. VAT)