Kingston Technology logo

Kingston Technology System Specific Memory 2GB DDR2-667 Registered with Parity DIMM memory module 1 x 2 GB

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17589
Info modified on:
20 Jun 2025, 12:45:16
End of life date:
08 Feb 2024
Short summary description Kingston Technology System Specific Memory 2GB DDR2-667 Registered with Parity DIMM memory module 1 x 2 GB:

Kingston Technology System Specific Memory 2GB DDR2-667 Registered with Parity DIMM, 2 GB, 1 x 2 GB, DDR2

Long summary description Kingston Technology System Specific Memory 2GB DDR2-667 Registered with Parity DIMM memory module 1 x 2 GB:

Kingston Technology System Specific Memory 2GB DDR2-667 Registered with Parity DIMM. Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR2

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.