Kingston Technology logo

Kingston Technology System Specific Memory 2GB DDR2-667 DIMM memory module 1 x 2 GB

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42124
Info modified on:
20 Jun 2025, 12:43:53
End of life date:
08 Feb 2024
Short summary description Kingston Technology System Specific Memory 2GB DDR2-667 DIMM memory module 1 x 2 GB:

Kingston Technology System Specific Memory 2GB DDR2-667 DIMM, 2 GB, 1 x 2 GB, DDR2

Long summary description Kingston Technology System Specific Memory 2GB DDR2-667 DIMM memory module 1 x 2 GB:

Kingston Technology System Specific Memory 2GB DDR2-667 DIMM. Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR2, CAS latency: 5

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.