Kingston Technology logo

Kingston Technology System Specific Memory 1GB DDR2-800 CL6 DIMM memory module 1 x 1 GB 800 MHz

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81730
Info modified on:
14 Mar 2024, 19:47:36
End of life date:
08 Feb 2024
Short summary description Kingston Technology System Specific Memory 1GB DDR2-800 CL6 DIMM memory module 1 x 1 GB 800 MHz:

Kingston Technology System Specific Memory 1GB DDR2-800 CL6 DIMM, 1 GB, 1 x 1 GB, DDR2, 800 MHz, 240-pin DIMM

Long summary description Kingston Technology System Specific Memory 1GB DDR2-800 CL6 DIMM memory module 1 x 1 GB 800 MHz:

Kingston Technology System Specific Memory 1GB DDR2-800 CL6 DIMM. Internal memory: 1 GB, Memory layout (modules x size): 1 x 1 GB, Internal memory type: DDR2, Memory clock speed: 800 MHz, Memory form factor: 240-pin DIMM, CAS latency: 6

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.