location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology 1024 MB CompactFlash 1 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1024 MB CompactFlash
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF-1GB
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38145
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Feb 2024 10:11:36
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 Feb 2024
Product end of life date
Long product name Kingston Technology 1024 MB CompactFlash 1 GB :
The long product name of Kingston Technology 1024 MB CompactFlash 1 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1024 MB CompactFlash - 5 V
More>>>
Kingston Technology 1024 MB CompactFlash 1 GB:
The official description of Kingston Technology 1024 MB CompactFlash 1 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Kingston's standard CompactFlash is for everyday use of digital cameras, PDA's, and MP3 players. These standard cards are the perfect solution for additional storage on these devices. These rugged, low-power cards can store loads of digital data and offer users high quality at a great price.ne of the world's most popular digital mass-storage devices, CompactFlash memory cards from Kingston bridge the gap between hungry storage requirements and affordability. Users of digital cameras, PDAs and other digital devices can quickly and easily download or transfer digital files between various digital devices and the Internet, using a card that easily fits in the palm of the hand.
With the speed of a memory chip and better portability than a floppy, Kingston CompactFlash memory cards offer greater storage than many other media cards, at a fraction of the cost. They're available in a variety of capacities, so users are sure to find the right size to fit their needs. Best of all, Kingston's legendary quality and reliability are a standard feature on every card.

Short summary description Kingston Technology 1024 MB CompactFlash 1 GB:
This short summary of the Kingston Technology 1024 MB CompactFlash 1 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology 1024 MB CompactFlash, 1 GB, CompactFlash

Long summary description Kingston Technology 1024 MB CompactFlash 1 GB:
This is an auto-generated long summary of Kingston Technology 1024 MB CompactFlash 1 GB based on the first three specs of the first five spec groups.

Kingston Technology 1024 MB CompactFlash. Capacity: 1 GB, Flash card type: CompactFlash

Memory
Capacity *
1 GB
Flash card type *
CompactFlash
Power
Input voltage
5 V
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-20 - 85 °C
Other features
Dimensions (WxDxH)
36.4 x 42.8 x 3.3 mm
Plug and Play
Yes
Brand Image Product code Product Stock Price from
Kingston Technology 4GB SD Twin pack 8 GB SDHC Flash Kingston Technology 4GB SD Twin pack 8 GB SDHC Flash
(show image)
SD4/4GB-2P 4GB SD Twin pack 0.00
(excl. VAT)
0 (incl. VAT)