location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology 16MB COMPACT FLASH CARD USB flash drive 16 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16MB COMPACT FLASH CARD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF/16ADP
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33687
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Feb 2024 10:11:48
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 Feb 2024
Product end of life date
Warranty: Lifetime
Long product name Kingston Technology 16MB COMPACT FLASH CARD USB flash drive 16 GB :
The long product name of Kingston Technology 16MB COMPACT FLASH CARD USB flash drive 16 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16GB COMPACT FLASH CARD Warranty Claim Procedures and Requirements, Free Technical Support
More>>>
Kingston Technology 16MB COMPACT FLASH CARD USB flash drive 16 GB:
The official description of Kingston Technology 16MB COMPACT FLASH CARD USB flash drive 16 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

KINGSTON TECHNOLOGY COMPANY, INC. warrants to the original end user customer of its products specified below that its products are free from defects in material and workmanship. Subject to the conditions and limitations set forth below, Kingston will, at its option, either repair or replace any part of its products that prove defective by reason of improper workmanship or materials. Repaired parts or replacement products will be provided by Kingston on an exchange basis, and will be either new or refurbished to be functionally equivalent to new. If Kingston is unable to repair or replace the product, it will refund the current value of the product at the time the warranty claim is made.
This limited warranty does not cover any damage to this product that results from improper installation, accident, abuse, misuse, natural disaster, insufficient or excessive electrical supply, abnormal mechanical or environmental conditions, or any unauthorized disassembly, repair, or modification. This limited warranty also does not apply to any product on which the original identification information has been altered, obliterated or removed, has not been handled or packaged correctly, has been sold as second-hand or has been resold contrary to the US export regulations.
This limited warranty covers only repair, replacement or refund for defective Kingston products, as provided above. Kingston is not liable for, and does not cover under warranty, any loss of data or any costs associated with determining the source of system problems or removing, servicing or installing Kingston products. This warranty excludes 3rd party software, connected equipment or stored data. In the event of a claim, Kingston's sole obligation shall be replacement of the hardware.

Short summary description Kingston Technology 16MB COMPACT FLASH CARD USB flash drive 16 GB:
This short summary of the Kingston Technology 16MB COMPACT FLASH CARD USB flash drive 16 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology 16MB COMPACT FLASH CARD, 16 GB, 10 MB/s

Long summary description Kingston Technology 16MB COMPACT FLASH CARD USB flash drive 16 GB:
This is an auto-generated long summary of Kingston Technology 16MB COMPACT FLASH CARD USB flash drive 16 GB based on the first three specs of the first five spec groups.

Kingston Technology 16MB COMPACT FLASH CARD. Capacity: 16 GB, Read speed: 10 MB/s, Write speed: 10 MB/s

Performance
Capacity *
16 GB
Read speed
10 MB/s
Write speed
10 MB/s
Plug and Play
Yes
Performance
Compatible operating systems
- Windows Vista/2000/XP - Mac OS 10.3.x - Linux Kernel 2.6
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-20 - 85 °C
Other features
USB required
Yes