Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KiDiGi LC-BB98 - Base (Docking, 112 g, 115 mm, 70 mm, USB) Negro

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KiDiGi
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC-BB98 - Base (Docking, 112 g, 115 mm, 70 mm, USB) Negro
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20608 DOCKING 9800
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KiDiGi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 126
This statistic is based on the 76148 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74410 free Open Icecat users .
Info modified on: 05 Sep 2014
The date of the most recent change of this product data-sheet in Icecat.
Long product name KiDiGi LC-BB98 - Base (Docking, 112 g, 115 mm, 70 mm, USB) Negro :
The short editorial description of KiDiGi LC-BB98 - Base (Docking, 112 g, 115 mm, 70 mm, USB) Negro

Description du produit : KiDiGi LC-BB98 Connectivité : Docking Poids : 112 g Largeur : 115 mm Profondeur : 70 mm Câbles inclus : USB
More>>>
Short summary description KiDiGi LC-BB98 - Base (Docking, 112 g, 115 mm, 70 mm, USB) Negro:
This short summary of the KiDiGi LC-BB98 - Base (Docking, 112 g, 115 mm, 70 mm, USB) Negro data-sheet is auto-generated and uses the product title and the first six key specs.

KiDiGi LC-BB98 - Base (Docking, 112 g, 115 mm, 70 mm, USB) Negro

Long summary description KiDiGi LC-BB98 - Base (Docking, 112 g, 115 mm, 70 mm, USB) Negro:
This is an auto-generated long summary of KiDiGi LC-BB98 - Base (Docking, 112 g, 115 mm, 70 mm, USB) Negro based on the first three specs of the first five spec groups.

KiDiGi LC-BB98 - Base (Docking, 112 g, 115 mm, 70 mm, USB) Negro