Warranty:
1 year
Long product name Keytronic USB Optical Scroll Wheel mouse USB Type-A 800 DPI
:
USB Optical Scroll Wheel Mouse
The long product name of Keytronic USB Optical Scroll Wheel mouse USB Type-A 800 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
USB Optical Scroll Wheel Mouse
More>>>
Short summary description Keytronic USB Optical Scroll Wheel mouse USB Type-A 800 DPI:
This short summary of the Keytronic USB Optical Scroll Wheel mouse USB Type-A 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.
Keytronic USB Optical Scroll Wheel Mouse, Optical, USB Type-A, 800 DPI, Black
Long summary description Keytronic USB Optical Scroll Wheel mouse USB Type-A 800 DPI:
This is an auto-generated long summary of Keytronic USB Optical Scroll Wheel mouse USB Type-A 800 DPI based on the first three specs of the first five spec groups.
Keytronic USB Optical Scroll Wheel Mouse. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 800 DPI, Buttons quantity: 2. Product colour: Black