Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Keyspan FireWire 1394 6 to 6 pin Cable 1.2m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Keyspan
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FireWire 1394 6 to 6 pin Cable 1.2m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K-ZIP-1394-C06A
Category
Cables which are used wirh computers and small electronic devices such as cameras and MP3 platters. They transmit data to and from high-bandwidth digital devices faster than USB.
FireWire Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Keyspan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2756
This statistic is based on the 85005 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83051 free Open Icecat users.
Info modified on: 04 May 2019 13:24:08
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year(s)
Long product name Keyspan FireWire 1394 6 to 6 pin Cable 1.2m :
The short editorial description of Keyspan FireWire 1394 6 to 6 pin Cable 1.2m

FireWire 1394 6 to 6 pin Cable 1.2m
More>>>
Short summary description Keyspan FireWire 1394 6 to 6 pin Cable 1.2m:
This short summary of the Keyspan FireWire 1394 6 to 6 pin Cable 1.2m data-sheet is auto-generated and uses the product title and the first six key specs.

Keyspan FireWire 1394 6 to 6 pin Cable 1.2m, 400 Mbit/s, 1.2 m

Long summary description Keyspan FireWire 1394 6 to 6 pin Cable 1.2m:
This is an auto-generated long summary of Keyspan FireWire 1394 6 to 6 pin Cable 1.2m based on the first three specs of the first five spec groups.

Keyspan FireWire 1394 6 to 6 pin Cable 1.2m. Data transfer rate: 400 Mbit/s. Cable length: 1.2 m

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details