location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Key Digital KD-DAXAA audio converter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Key Digital Check ‘Key Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KD-DAXAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KD-DAXAA
Category:
Device which converts audio signals/data into other types of signals/data, or vice versa.
Audio Converters Check ‘Key Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Key Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8963
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Key Digital KD-DAXAA audio converter Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Digital audio optical in: 1 Digital audio coaxial in: 1
  • - Audio (L/R) out: 1
  • - 5 V
Long product name Key Digital KD-DAXAA audio converter Black :
The long product name of Key Digital KD-DAXAA audio converter Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KD-DAXAA, 1vPP/75Ω, 2CH PCM, RCA, 2.75oz
More>>>
Short summary description Key Digital KD-DAXAA audio converter Black:
This short summary of the Key Digital KD-DAXAA audio converter Black data-sheet is auto-generated and uses the product title and the first six key specs.

Key Digital KD-DAXAA, 5 V, 50.8 mm, 48.2 mm, 25.4 mm, 78 g, 453.5 g

Long summary description Key Digital KD-DAXAA audio converter Black:
This is an auto-generated long summary of Key Digital KD-DAXAA audio converter Black based on the first three specs of the first five spec groups.

Key Digital KD-DAXAA. Operating voltage: 5 V. Width: 50.8 mm, Depth: 48.2 mm, Height: 25.4 mm. Package weight: 453.5 g

Country Distributor
United Kingdom 1 distributor(s)