location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Kerpen MegaLine G12-150 4P AWG 22 1000 m Drum networking cable Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kerpen Check ‘Kerpen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MegaLine G12-150 4P AWG 22 1000 m Drum
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7KS80001
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Kerpen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kerpen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11893
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Apr 2021 11:50:21
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Kerpen MegaLine G12-150 4P AWG 22 1000 m Drum networking cable Yellow:
This short summary of the Kerpen MegaLine G12-150 4P AWG 22 1000 m Drum networking cable Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Kerpen MegaLine G12-150 4P AWG 22 1000 m Drum, 1000 m, Yellow

Long summary description Kerpen MegaLine G12-150 4P AWG 22 1000 m Drum networking cable Yellow:
This is an auto-generated long summary of Kerpen MegaLine G12-150 4P AWG 22 1000 m Drum networking cable Yellow based on the first three specs of the first five spec groups.

Kerpen MegaLine G12-150 4P AWG 22 1000 m Drum. Cable length: 1000 m, Product colour: Yellow

Brand Image Product code Product Stock Price from
Kerpen

Kerpen MegaLine D1-20 SFTP AWG 24 4P, 100m Ring networking cable Grey
(show image)
7KS50005 MegaLine D1-20 SFTP AWG 24 4P, 100m Ring 0.00
(excl. VAT)
0 (incl. VAT)
Kerpen

Kerpen MegaLine D1-20 SFTP PVC AWG 26 4P networking cable Grey
(show image)
7KS50008 MegaLine D1-20 SFTP PVC AWG 26 4P 0.00
(excl. VAT)
0 (incl. VAT)
Kerpen

Kerpen MegaLine F6-90 PiMF AWG 23 4P, 1000 m Drum networking cable Yellow
(show image)
7KS70010 MegaLine F6-90 PiMF AWG 23 4P, 1000 m Drum 0.00
(excl. VAT)
0 (incl. VAT)
Kerpen

Kerpen MegaLine F6-90 PiMF AWG 27 4P, 1000m Drum networking cable White
(show image)
7KS70014 MegaLine F6-90 PiMF AWG 27 4P, 1000m Drum 0.00
(excl. VAT)
0 (incl. VAT)
Kerpen

Kerpen MegaLine F10-130 4P AWG 22 1000 m networking cable Yellow
(show image)
7KS70001 MegaLine F10-130 4P AWG 22 1000 m 0.00
(excl. VAT)
0 (incl. VAT)