location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Kenwood SJM020 electric kettle 1 L 2200 W Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kenwood Check ‘Kenwood’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SJM020
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SJM020BL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5011423182698
Category:
Electric appliance used to boil water for tea, coffee etc.
Electric Kettles Check ‘Kenwood’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kenwood: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15338
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kenwood SJM020 electric kettle 1 L 2200 W Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 L Blue
  • - 2200 W
  • - Water level indicator Concealed heating element 360° rotational base
  • - Cordless
  • - Housing material: Stainless steel
Long product name Kenwood SJM020 electric kettle 1 L 2200 W Blue :
The long product name of Kenwood SJM020 electric kettle 1 L 2200 W Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

De Kenwood kMix SJM020 waterkoker heeft een strak design, 1 liter waterinhoud, RVS-behuizing en een vermogen van 2200 Watt. Verder is de waterkoker erg veilig dankzij het gesloten verwarmingselement, de automatische afslag en de droogkookbeveiliging. Bove
More>>>
Short summary description Kenwood SJM020 electric kettle 1 L 2200 W Blue:
This short summary of the Kenwood SJM020 electric kettle 1 L 2200 W Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Kenwood SJM020, 1 L, 2200 W, Blue, Stainless steel, Water level indicator, Cordless

Long summary description Kenwood SJM020 electric kettle 1 L 2200 W Blue:
This is an auto-generated long summary of Kenwood SJM020 electric kettle 1 L 2200 W Blue based on the first three specs of the first five spec groups.

Kenwood SJM020. Water tank capacity: 1 L. Power: 2200 W. Product colour: Blue, Housing material: Stainless steel, Water level indicator. Cordless. Filtering