Kenwood logo

Kenwood Stand Mixer MX271 Patissier 4 L Tabletop blender Red

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24106
Info modified on:
04 Apr 2019, 05:13:41
Long product name Kenwood Stand Mixer MX271 Patissier 4 L Tabletop blender Red:

Stand Mixer MX271 Patissier

Short summary description Kenwood Stand Mixer MX271 Patissier 4 L Tabletop blender Red:

Kenwood Stand Mixer MX271 Patissier, Tabletop blender, 4 L, Red

Long summary description Kenwood Stand Mixer MX271 Patissier 4 L Tabletop blender Red:

Kenwood Stand Mixer MX271 Patissier. Type: Tabletop blender, Product colour: Red. Bowl capacity: 4 L. Material: Metal. Power consumption (typical): 400 W. Dimensions (WxDxH): 223 x 355 x 355 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.