Kenwood logo

Kenwood KMM760 food processor 1200 W 6.7 L Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5857
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Kenwood KMM760 food processor 1200 W 6.7 L Silver:

Kenwood KMM760, 6.7 L, Silver, 1200 W, 230 mm, 390 mm, 340 mm

Long summary description Kenwood KMM760 food processor 1200 W 6.7 L Silver:

Kenwood KMM760. Bowl capacity: 6.7 L, Product colour: Silver. Power: 1200 W. Width: 230 mm, Depth: 390 mm, Height: 340 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.