Kenwood logo

Kenwood Kitchen Machine - KM020 food processor 1500 W 6.7 L Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7528
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Kenwood Kitchen Machine - KM020 food processor 1500 W 6.7 L Silver:

Kenwood Kitchen Machine - KM020, 6.7 L, Silver, 1500 W, 238 mm, 408 mm, 343 mm

Long summary description Kenwood Kitchen Machine - KM020 food processor 1500 W 6.7 L Silver:

Kenwood Kitchen Machine - KM020. Bowl capacity: 6.7 L, Product colour: Silver. Power: 1500 W. Width: 238 mm, Depth: 408 mm, Height: 343 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.