Kenwood logo

Kenwood Hand Mixer HM320 White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13135
Info modified on:
24 Feb 2020, 10:50:17
Long product name Kenwood Hand Mixer HM320 White:

Hand Mixer HM320

Short summary description Kenwood Hand Mixer HM320 White:

Kenwood Hand Mixer HM320, Hand mixer, White, 250 W, 1.1 kg, 190 x 80 x 140 mm

Long summary description Kenwood Hand Mixer HM320 White:

Kenwood Hand Mixer HM320. Type: Hand mixer, Product colour: White. Power consumption (typical): 250 W. Weight: 1.1 kg. Dimensions (WxDxH): 190 x 80 x 140 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.