Kenwood logo

Kenwood HB645 blender 0.7 L Immersion blender 400 W White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4831
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Kenwood HB645 blender 0.7 L Immersion blender 400 W White:

Kenwood HB645, Immersion blender, 0.7 L, Pulse function, 400 W, White

Long summary description Kenwood HB645 blender 0.7 L Immersion blender 400 W White:

Kenwood HB645. Type: Immersion blender, Product colour: White. Bowl capacity: 0.7 L. Power: 400 W. Dimensions (WxDxH): 160 x 135 x 365 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.