Long product name Kenwood DF 560 fryer Single White
:
DF 560
The long product name of Kenwood DF 560 fryer Single White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
DF 560
More>>>
Short summary description Kenwood DF 560 fryer Single White:
This short summary of the Kenwood DF 560 fryer Single White data-sheet is auto-generated and uses the product title and the first six key specs.
Kenwood DF 560, 1.3 kg, 2.5 L, Single, White, 4.58 kg, 265 x 290 x 330 mm
Long summary description Kenwood DF 560 fryer Single White:
This is an auto-generated long summary of Kenwood DF 560 fryer Single White based on the first three specs of the first five spec groups.
Kenwood DF 560. Fryer food capacity: 1.3 kg, Oil content: 2.5 L. Construction type: Single, Product colour: White. Weight: 4.58 kg, Dimensions (WxDxH): 265 x 290 x 330 mm. Power consumption (typical): 2000 W