Kenwood logo

Kenwood Glass Blender BL906 1.2 L Tabletop blender Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15818
Info modified on:
04 Apr 2019, 05:13:53
Long product name Kenwood Glass Blender BL906 1.2 L Tabletop blender Silver:

Glass Blender BL906

Short summary description Kenwood Glass Blender BL906 1.2 L Tabletop blender Silver:

Kenwood Glass Blender BL906, Tabletop blender, 1.2 L, Silver

Long summary description Kenwood Glass Blender BL906 1.2 L Tabletop blender Silver:

Kenwood Glass Blender BL906. Type: Tabletop blender, Product colour: Silver. Bowl capacity: 1.2 L. Blending bowl material: Glass. Power consumption (typical): 500 W. Dimensions (WxDxH): 200 x 440 x 200 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.