Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kenwood A950 mincer Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kenwood
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A950
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A950 show
Show alternative article codes used in the online market place
Category
Machine to cut up food into small pieces.
Mincers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byKenwood: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4602
This statistic is based on the 96263 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94074 free Open Icecat users.
Info modified on: 18 May 2018 08:27:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name Kenwood A950 mincer Stainless steel :
The short editorial description of Kenwood A950 mincer Stainless steel

Tritacarne
More>>>
Short summary description Kenwood A950 mincer Stainless steel:
This short summary of the Kenwood A950 mincer Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Kenwood A950, Aluminium, Plastic, 250 mm, 250 mm, 160 mm, 1.6 kg

Long summary description Kenwood A950 mincer Stainless steel:
This is an auto-generated long summary of Kenwood A950 mincer Stainless steel based on the first three specs of the first five spec groups.

Kenwood A950. Housing material: Aluminium, Plastic. Width: 250 mm, Depth: 250 mm, Height: 160 mm