Travel Steam Iron ST60
Kenwood ST60, Steam iron, 2.35 m, Pink, White, 0.35 L, 800 W, 600 g
Kenwood ST60. Type: Steam iron, Cord length: 2.35 m, Product colour: Pink, White. Power consumption (typical): 800 W. Weight: 600 g. Dimensions (WxDxH): 18.5 x 8.5 x 9.5 mm