Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kenwood HM320 250W Hand mixer White

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kenwood
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HM320
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0WHM320002
Category
Machine for mixing things, especially an electrical appliance for mixing foods.
mixers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kenwood: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6684
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 17 Oct 2017 16:09:45
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year
Long product name Kenwood HM320 250W Hand mixer White :
The short editorial description of Kenwood HM320 250W Hand mixer White

250W, 1.1kg, Plastic, White
More>>>
Short summary description Kenwood HM320 250W Hand mixer White:
This short summary of the Kenwood HM320 250W Hand mixer White data-sheet is auto-generated and uses the product title and the first six key specs.
Kenwood HM320, Hand mixer, White, 250 W, 1.1 kg, 80 x 140 x 190 mm
Long summary description Kenwood HM320 250W Hand mixer White :

Kenwood HM320. Type: Hand mixer. Colour of product: White. Power: 250 W. Weight: 1.1 kg. Dimensions (WxDxH): 80 x 140 x 190 mm

This is an auto-generated long summary of Kenwood HM320 250W Hand mixer White based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.