location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Pro Fit Wireless Mouse - Mid Size - Sapphire Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Fit Wireless Mouse - Mid Size - Sapphire Blue
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K72421WW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896724216 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 240417
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:10
The date of the most recent change of this product data-sheet in Icecat.
Kensington K72421WW user manual (4.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Kensington K72421WW user manual (4.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington Pro Fit Wireless Mouse - Mid Size - Sapphire Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact size for travel convenience
  • - Clutter-free wireless technology and storable nano receiver
  • - Ergonomic right-handed design fits your hand perfectly
  • - 2.4 GHz wireless for long range with minimal interference
  • - Scroll wheel with middle button and pointer speed quick-select
  • - High-definition optical sensor for responsive control and Switchable DPI of 800/1200/1600
  • - Extended battery life up to 12 months
  • - Built to last with a limited lifetime warranty
  • - 2 AAA batteries included
Warranty: Limited Lifetime
Long product name Kensington Pro Fit Wireless Mouse - Mid Size - Sapphire Blue :
The long product name of Kensington Pro Fit Wireless Mouse - Mid Size - Sapphire Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pro Fit Wireless Mouse - Mid Size - Sapphire Blue
More>>>
Kensington Pro Fit Wireless Mouse - Mid Size - Sapphire Blue:
The official description of Kensington Pro Fit Wireless Mouse - Mid Size - Sapphire Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

We’ve designed a mouse that not only fits your hand, but also your style sensibilities. The ergonomic right-handed design provides hours of comfort and with four colors to choose from, it’s easy on the eyes, too. The Pro Fit® Mid-Size Wireless Mouse is built to deliver years of service backed by a limited lifetime warranty. Perfect for desktop and mobile users alike, the Pro Fit® Mid-Size Wireless Mouse has a nano receiver that operates 2.4 GHz to reduce interference in crowded office environments. The receiver is so small you can leave it in your computer, or slide it in the Pro Fit’s built-in receiver storage compartment.
The Pro Fit® Mid-Size Wireless Mouse is big enough to feel just right in your hand, yet small enough to pack easily in your travel bag. And no matter where your work takes you, the high-definition optical sensor delivers precise, responsive cursor control on a variety of surfaces. And it operates for up to 12 months on 2 AAA batteries, included.

Short summary description Kensington Pro Fit Wireless Mouse - Mid Size - Sapphire Blue:
This short summary of the Kensington Pro Fit Wireless Mouse - Mid Size - Sapphire Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Pro Fit Wireless Mouse - Mid Size - Sapphire Blue, Right-hand, Optical, RF Wireless, 1750 DPI, Blue

Long summary description Kensington Pro Fit Wireless Mouse - Mid Size - Sapphire Blue:
This is an auto-generated long summary of Kensington Pro Fit Wireless Mouse - Mid Size - Sapphire Blue based on the first three specs of the first five spec groups.

Kensington Pro Fit Wireless Mouse - Mid Size - Sapphire Blue. Form factor: Right-hand. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1750 DPI, Buttons type: Pressed buttons, Scroll type: Wheel. Power source: Batteries. Product colour: Blue

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Optical
Movement resolution *
1750 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Customizable movement resolution
Yes
Number of movement resolution modes
3
Frequency band
2.4 GHz
Sensor type
Optical
Design
Form factor *
Right-hand
Ergonomic design
Yes
Product colour *
Blue
Surface coloration
Monochromatic
Power
Power source *
Batteries
Power
Number of batteries supported
2
Battery type
AAA
System requirements
Windows operating systems supported
Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina
Weight & dimensions
Weight
110 g
Packaging data
Quantity per pack *
1 pc(s)
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Batteries included
Yes
Other features
Compatible operating systems
Windows 7; Vista; Windows 10; macOS 10.9; macOS X 10.11; Windows 11; macOS 10.10 or above; Windows 8; Chrome OS 44 or above; XP
Connectivity technology
Wireless
Suitable for
Notebook; Desktop PCs
Logistics data
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 08:02:34
Uk has collected 1 expert review for Kensington Pro Fit Wireless Mouse - Mid Size - Sapphire Blue and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
maclife.com
Updated:
2019-12-02 08:02:34
While Apple's Magic Mouse lets you do a few multi-touch gestures, I've never liked how it felt in my hand, and I hate how it scrolls — I'd much rather have a real scrollwheel for navigating the long pages of text I read day in and day out. When I plugged...
Good Really small receiver. Comfortable. Nice colors. Great battery life. Inexpensive.
Bad Not for lefties. Can't reprogram all the buttons...
80%
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 9 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)