location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Pro Fit Wired Mouse - Full Size

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Fit Wired Mouse - Full Size
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K72369EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252305068 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 290950
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:10
The date of the most recent change of this product data-sheet in Icecat.
Kensington K72369EU user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Kensington K72369EU user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington Pro Fit Wired Mouse - Full Size
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ergonomic design matches natural hand curvature maximising comfort during prolonged use
  • - High definition optical sensor delivers smooth cursor control and precise tracking (1000 dpi)
  • - Dedicated, thumb controlled, back and forward web browser navigation reduces time required to comlpete web browser tasks
  • - Clickable scroll wheel is ideal for speeding through documents
  • - Sculpted side panels with soft rubber panels and contoured buttons maintain comfort and grip
  • - Reliable Plug & Play operation with USB connection
  • - Designed for durability withstanding everday drops and spills
  • - Professional black and blue corporate finish complements Pro Fit™ keyboards
  • - PC and Mac® compatible
  • - Compatible with Windows® 7, Windows Vista®, Windows® XP
  • - Optimised for your Windows 11 mouse needs.
Warranty: 3 years
Long product name Kensington Pro Fit Wired Mouse - Full Size :
The long product name of Kensington Pro Fit Wired Mouse - Full Size. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pro Fit Wired Mouse - Full Size
More>>>
Kensington Pro Fit Wired Mouse - Full Size:
The official description of Kensington Pro Fit Wired Mouse - Full Size as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Performance, comfort and reliability are critical in any office environment, the Pro Fit™ Wired Full-Size Mouse delivers this every working day. The full-size right-handed ergonomic design makes it ideal for prolonged use. Convienently located browser navigation buttons and scrollwheel help users complete tasks quicker. Plug and Play wired USB avoids setup pains.

Ergonomic design matches natural hand curvature maximising comfort during prolonged use
Compatible with Windows® 7, Windows Vista®, Windows® XP
Optimised for your Windows 11 mouse needs.
High definition optical sensor delivers smooth cursor control and precise tracking (1000 dpi)
Dedicated, thumb controlled, back and forward web browser navigation reduces time required to comlpete web browser tasks
Clickable scroll wheel is ideal for speeding through documents
Sculpted side panels with soft rubber panels and contoured buttons maintain comfort and grip
Reliable Plug & Play operation with USB connection
Designed for durability withstanding everday drops and spills
Professional black and blue corporate finish complements Pro Fit™ keyboards
PC and Mac® compatible

Short summary description Kensington Pro Fit Wired Mouse - Full Size:
This short summary of the Kensington Pro Fit Wired Mouse - Full Size data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Pro Fit Wired Mouse - Full Size, Optical, USB Type-A, 2400 DPI, Black

Long summary description Kensington Pro Fit Wired Mouse - Full Size:
This is an auto-generated long summary of Kensington Pro Fit Wired Mouse - Full Size based on the first three specs of the first five spec groups.

Kensington Pro Fit Wired Mouse - Full Size. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 2400 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Cable. Product colour: Black

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Office
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
2400 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
3
Customizable movement resolution
Yes
Number of movement resolution modes
4
Sensor type
Optical
Design
Ergonomic design
Yes
Product colour *
Black
Ergonomics
Cable length
1.72 m
Power
Power source *
Cable
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Other operating systems supported
ChromeOS
Weight & dimensions
Weight
260 g
Packaging data
Quantity per pack *
1 pc(s)
Other features
Compatible operating systems
macOS 10.10 or above; Windows 8; macOS X 10.11; XP; Windows 11; Chrome OS 44 or above; macOS 10.9; Windows 10; Windows 7; Vista
Connectivity technology
Wired
Logistics data
Harmonized System (HS) code
84716070
Brand Image Product code Product Stock Price from
Kensington Pro Fit Wireless Mouse - Full Size Kensington Pro Fit Wireless Mouse - Full Size
(show image)
K72370EU Pro Fit Wireless Mouse - Full Size
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
United Kingdom 9 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)