Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Ci73 Wired mouse USB Optical

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ci73 Wired Mouse
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K72326EU show
Show alternative article codes used in the online market place
Category
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used in PCs.- Bluetooth is another modern (wireless) connection method.
Mice
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byKensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20700
This statistic is based on the 88728 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86726 free Open Icecat users.
Info modified on: 17 Jan 2020 07:25:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name Kensington Ci73 Wired mouse USB Optical :
The short editorial description of Kensington Ci73 Wired mouse USB Optical

Ci73 Wired Mouse
More>>>
Kensington Ci73 Wired mouse USB Optical:
The official marketing text of Kensington Ci73 Wired mouse USB Optical as supplied by the manufacturer

With a design 35% thinner than a standard mouse, the Ci73 saves space on your desk and is more comfortable in your hand.

- Up to 35% thinner than a standard mouse
- Slender, low-profile design places your hand and wrist in a more relaxed position for hours of use
- 1000dpi sensor delivers smooth tracking
- USB connection delivers instant plug and play use

Short summary description Kensington Ci73 Wired mouse USB Optical:
This short summary of the Kensington Ci73 Wired mouse USB Optical data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Ci73 Wired Mouse, Optical, USB, Black

Long summary description Kensington Ci73 Wired mouse USB Optical:
This is an auto-generated long summary of Kensington Ci73 Wired mouse USB Optical based on the first three specs of the first five spec groups.

Kensington Ci73 Wired Mouse. Movement detection technology: Optical, Device interface: USB, Buttons quantity: 2. Product colour: Black

Mouse
Device interface *
The ports (sockets) where the device connects with other devices.
USB
Movement detection technology *
Optical
Buttons quantity *
The number of buttons that there are in/on the product.
2
Scroll
Move displayed text or graphics in a particular direction on a computer screen in order to view different parts of them.
Yes
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
System requirements
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 15:48:16
Uk has collected 5 expert reviews for Kensington Ci73 Wired mouse USB Optical and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 15:48:17
Nl heeft 5 proffesionele recensies verzameld voor Kensington Ci73 Wired Mouse muis USB Optisch. Het gemiddelde van deze proffesionele recensies is 60 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 15:48:16
Fr a recueilli 5 avis d’experts pour Kensington Ci73 Wired Mouse souris et la note moyenne est de 60 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 15:48:16
De hat 5 Expertenmeinungen über Kensington Ci73 Wired Mouse Maus USB Optisch eingeholt. Das duchschnittliche Epertenrating ist 60 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 15:48:16
Testseek ha raccolto 5 recensioni da parte di esperti per Kensington Ci73 Wired mouse USB Ottico e la valutazione media da parte degli esperti è di 60 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 15:48:17
Es ha coleccionado 5 opiniones de expertos para Kensington Ci73 Wireless Mouse/USB y la calificación media es 60 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 15:48:17
Dk har samlet 5 ekspertanmeldelser for Kensington Ci73 Wired Mouse mus USB Optisk og den gennemsnitlige ekspertbedømmelse er 60 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 15:48:17
Se har samlat in 5 experttester för Kensington Ci73 Wired Mouse datormöss USB Optisk och det genomsnittliga betyget är 60 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
60%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-09-27 15:48:15
With the exception of Apples now-defunct single-button mouse - beloved by Luddite Mac fans everywhere - input devices dont get much simpler than the Kensington Ci73 Wired Mouse. The Kensington Ci73 Wired Mouse has two buttons and a scrollwheel. Th...
Bottom line The Kensington Ci73 Wired Mouse is as basic a mouse as you can find these days. It works and it’s inexpensive. If that’s all you need, then you will be happy. Rik Myslewski Lowest online price: ££10.99 Buy it now: click here...
60%
macworld.co.uk
Updated:
2011-09-27 15:48:16
With the exception of Apple’s now-defunct single-button mouse, input devices don’t get much simpler than the Kensington Ci73 Wired Mouse. It has two buttons and a scroll wheel. That’s it, folks—you can go home now. Unfortunately, the Ci73 can’t take ad...
Good Inexpensive; accurate 1,000-dpi tracking; five-year warranty...
Bad No button-customisation options; tough-to-roll scroll wheel; cable is too long for mobile use; somewhat hard to control...
Bottom line The Kensington Ci73 Wired Mouse is as basic a mouse as you can find these days. It works and it’s inexpensive. If that’s all you need, then you will be happy...
60%
gadgetnutz.com
Updated:
2011-09-27 15:48:14
The mouse itself is very low profile, literally. It is an extremely slender mouse that practically hugs the ground. The Ci73 is back heavy which creates a little drag when moving side-to-side. The rubber sides of the mouse make it very easy to hold on to so slips are not a...
0%
techworld.com
Updated:
2011-09-27 15:48:15
With the exception of Apple's now-defunct single-button mouse - beloved by Luddite Mac fans everywhere - input devices don't get much simpler than the Kensington Ci73 Wired Mouse.The Kensington Ci73 Wired Mouse has two buttons and a scrollwheel. That'...
Bottom line The Kensington Ci73 Wired Mouse is as basic a mouse as you can find these days. It works and it’s inexpensive. If that’s all you need, then you will be happy...
0%
macworld.com
Updated:
2011-09-27 15:48:16
With the exception of Apple’s now-defunct single-button mouse, input devices don’t get much simpler than the Kensington Ci73 Wired Mouse. It has two buttons and a scroll wheel. That’s it, folks—you can go home now. Product:Ci73 Wired MouseRatingProsIne...
Good Inexpensive; accurate 1,000-dpi tracking; five-year warranty.
Bad No button-customization options; tough-to-roll scroll wheel; cable is too long for mobile use; somewhat hard to control.
Bottom line The Kensington Ci73 Wired Mouse is as basic a mouse as you can find these days. It works and it’s inexpensive. If that’s all you need, then you will be happy...
60%
Show all
Country Distributor
United Kingdom 1 distributor(s)
Customer service details
X