location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Charge & Sync Cable, USB to Lightning – 10 Pack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Charge & Sync Cable, USB to Lightning – 10 Pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K67781WW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896677819 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56678
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kensington Charge & Sync Cable, USB to Lightning – 10 Pack
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.165 m
  • - Lightning
  • - USB A
  • - Black
  • - 10 pc(s)
Warranty: 2 years
Long product name Kensington Charge & Sync Cable, USB to Lightning – 10 Pack :
The long product name of Kensington Charge & Sync Cable, USB to Lightning – 10 Pack. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Keep up to ten iPad® 4 charged and ready
More>>>
Kensington Charge & Sync Cable, USB to Lightning – 10 Pack:
The official description of Kensington Charge & Sync Cable, USB to Lightning – 10 Pack as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Keep up to ten iPad 4 or iPad mini tablets charged and ready for a long day in the classroom. The 10-pack of USB to Lightning Charge & Sync cables is the perfect length to work with the Kensington Charge & Sync Cabinet’s built-in USB ports.

- Designed for use with the Kensington Charge & Sync Cabinet for iPad® K67771EU
- USB to Lightning
- For iPad 4 and iPad mini
- 6.5” (165mm) long
- For use with K67771 only

Short summary description Kensington Charge & Sync Cable, USB to Lightning – 10 Pack:
This short summary of the Kensington Charge & Sync Cable, USB to Lightning – 10 Pack data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Charge & Sync Cable, USB to Lightning – 10 Pack, 0.165 m, Lightning, USB A, Black, iPad 4, iPad mini, 10 pc(s)

Long summary description Kensington Charge & Sync Cable, USB to Lightning – 10 Pack:
This is an auto-generated long summary of Kensington Charge & Sync Cable, USB to Lightning – 10 Pack based on the first three specs of the first five spec groups.

Kensington Charge & Sync Cable, USB to Lightning – 10 Pack. Cable length: 0.165 m, Connector 1: Lightning, Connector 2: USB A. Quantity per pack: 10 pc(s)

Features
Cable length *
0.165 m
Connector 1 *
Lightning
Connector 2 *
USB A
Features
Product colour *
Black
Compatibility
iPad 4, iPad mini
Packaging data
Quantity per pack *
10 pc(s)
Country Distributor
United Kingdom 1 distributor(s)