location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Desktop & Peripherals Locking Kit - Administrator-only access – (Single Key)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Kensington Desktop & Peripherals Locking Kit - Administrator-only access – (Single Key)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K64617S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252283298
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66379
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington Desktop & Peripherals Locking Kit - Administrator-only access – (Single Key)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Round key Kensington 2.4 m
  • - Stainless steel
  • - Black
Long product name Kensington Desktop & Peripherals Locking Kit - Administrator-only access – (Single Key) :
The long product name of Kensington Desktop & Peripherals Locking Kit - Administrator-only access – (Single Key). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Kensington Desktop & Peripherals Locking Kit - Administrator-only access – (Single Key)
More>>>
Kensington Desktop & Peripherals Locking Kit - Administrator-only access – (Single Key):
The official description of Kensington Desktop & Peripherals Locking Kit - Administrator-only access – (Single Key) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With a long high-carbon steel cable, anchor plate, and a Kensington keyed lock, the Kensington Desktop and Peripherals Locking Kit has everything you need to secure a desktop computer, two peripherals and a wired keyboard and mouse. Even devices without a Kensington Security Slot can be secured.

Hidden Pin™ technology ensures tubular locks cannot be picked offering the highest level of security
Two keys supplied
Everything you need to secure a desktop computer, two peripherals and a wired keyboard and mouse
Lock down a desktop computer and multiple peripherals with one convenient kit
Anchor plate secures equipment without a Kensington Security Slot
Custom keyed options available ideal for offices, labs and libraries*
Online key code Register & Retrieve™ and replacement service
Supplied with stamped steel and plated K-slot adapters (2) and cable trap (1)
Cable trap secures a wired keyboard and mouse
Multi-stranded 5.3mm thick, 2400mm thick high-carbon aircraft-grade steel cable with carbon tempered steel core*
3M VHB industrial adhesive tape on stick on anchor for non-Kensington Security Slot equipped peripherals - 1 square inch (645mm x 645mm)

Short summary description Kensington Desktop & Peripherals Locking Kit - Administrator-only access – (Single Key):
This short summary of the Kensington Desktop & Peripherals Locking Kit - Administrator-only access – (Single Key) data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Desktop & Peripherals Locking Kit - Administrator-only access – (Single Key), 2.4 m, Kensington, Round key, Stainless steel, Black

Long summary description Kensington Desktop & Peripherals Locking Kit - Administrator-only access – (Single Key):
This is an auto-generated long summary of Kensington Desktop & Peripherals Locking Kit - Administrator-only access – (Single Key) based on the first three specs of the first five spec groups.

Kensington Desktop & Peripherals Locking Kit - Administrator-only access – (Single Key). Product colour: Black, Lock type: Round key, Cable lock slot type: Kensington. Cable length: 2.4 m, Cable diameter: 5.3 mm, Weight: 350 g. Package weight: 490 g, Package dimensions (WxDxH): 164 x 268 x 38 mm

Features
Product colour *
Black
Lock type *
Round key
Cable lock slot type
Kensington
Material
Stainless steel
Cable type
Standard
Weight & dimensions
Cable length *
2.4 m
Weight & dimensions
Cable diameter
5.3 mm
Weight
350 g
Packaging data
Package weight
490 g
Package dimensions (WxDxH)
164 x 268 x 38 mm
Technical details
Cable construction
7x19
Number of secured items
5
Country Distributor
France 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)