location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Master Keyed Desktop & Peripherals Locking Kit - Administrator access with user keys – (M

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Kensington Master Keyed Desktop & Peripherals Locking Kit - Administrator access with user keys – (M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K64617M show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327932727 show
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79368
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington Master Keyed Desktop & Peripherals Locking Kit - Administrator access with user keys – (M
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Round key Kensington 2.4 m
  • - Master keyed
  • - Steel
  • - Black
Long product name Kensington Master Keyed Desktop & Peripherals Locking Kit - Administrator access with user keys – (M :
The long product name of Kensington Master Keyed Desktop & Peripherals Locking Kit - Administrator access with user keys – (M. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Kensington Master Keyed Desktop & Peripherals Locking Kit - Administrator access with user keys – (M
More>>>
Kensington Master Keyed Desktop & Peripherals Locking Kit - Administrator access with user keys – (M:
The official description of Kensington Master Keyed Desktop & Peripherals Locking Kit - Administrator access with user keys – (M as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With a long high-carbon steel cable, anchor plate, and a Kensington keyed lock, the Kensington Desktop and Peripherals Locking Kit has everything you need to secure a desktop computer, two peripherals and a wired keyboard and mouse. Even devices without a Kensington Security Slot can be secured.

Master Keyed locks allow you to equip employees with their own personal locks - all while retaining universal access for your IT staff
Online key code Register & Retrieve™ and replacement service
Supplied with stamped steel and plated K-slot adapters (2) and cable trap (1)
Lock down a desktop computer and multiple peripherals with one convenient kit
Anchor plate secures equipment without a Kensington Security Slot
Everything you need to secure a desktop computer, two peripherals and a wired keyboard and mouse
Cable trap secures a wired keyboard and mouse
Multi-stranded 2400mm long, 5.3mm thick high-carbon aircraft-grade steel cable with carbon tempered steel core*
3M VHB industrial adhesive tape on stick on anchor for non-Kensington Security Slot equipped peripherals - 1 square inch (645mm x 645mm)
Two keys supplied
Custom keyed options available ideal for offices, labs and libraries*

Short summary description Kensington Master Keyed Desktop & Peripherals Locking Kit - Administrator access with user keys – (M:
This short summary of the Kensington Master Keyed Desktop & Peripherals Locking Kit - Administrator access with user keys – (M data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Master Keyed Desktop & Peripherals Locking Kit - Administrator access with user keys – (M, 2.4 m, Kensington, Round key, Steel, Black

Long summary description Kensington Master Keyed Desktop & Peripherals Locking Kit - Administrator access with user keys – (M:
This is an auto-generated long summary of Kensington Master Keyed Desktop & Peripherals Locking Kit - Administrator access with user keys – (M based on the first three specs of the first five spec groups.

Kensington Master Keyed Desktop & Peripherals Locking Kit - Administrator access with user keys – (M. Product colour: Black, Lock type: Round key, Cable lock slot type: Kensington. Cable length: 2.4 m, Cable diameter: 5.3 mm, Weight: 350 g. Package weight: 490 g, Package dimensions (WxDxH): 164 x 268 x 38 mm

Features
Product colour *
Black
Lock type *
Round key
Cable lock slot type
Kensington
Cable lock security features
Master keyed
Material
Steel
Cable type
Standard
Weight & dimensions
Cable length *
2.4 m
Cable diameter
5.3 mm
Weight & dimensions
Weight
350 g
Packaging data
Package weight
490 g
Package dimensions (WxDxH)
164 x 268 x 38 mm
Logistics data
Harmonized System (HS) code
83014090
Technical details
Cable construction
7x19
Number of secured items
5
Country Distributor
France 1 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)