location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington LiftOff™ Portable Laptop Cooling Stand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LiftOff™ Portable Laptop Cooling Stand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K60149EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252486798 show
Category:
Accessory for a laptop that helps reduce their operating temperature. They are intended to protect both the laptop from overheating and the user from suffering heat-related discomfort.
Laptop Cooling Pads Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149538
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Kensington K60149EU user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 2 years
Long product name Kensington LiftOff™ Portable Laptop Cooling Stand :
The long product name of Kensington LiftOff™ Portable Laptop Cooling Stand. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LiftOff™ Portable Laptop Cooling Stand
More>>>
Kensington LiftOff™ Portable Laptop Cooling Stand:
The official description of Kensington LiftOff™ Portable Laptop Cooling Stand as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Keep your laptop running cooler and longer. The LiftOff™ Portable Laptop Cooling Stand lifts your computer off the desktop to promote airflow and reduce heat buildup, which improves the performance and life of the battery. Adjustable tilt and height settings allow you to put the screen where you want it, reducing neck and eye strain. The lightweight, collapsible stand has a built-in handle and fits into laptop carrying cases for up to 17” devices for fold-and-go portability. A non-skid base holds your laptop safely in place.

Short summary description Kensington LiftOff™ Portable Laptop Cooling Stand:
This short summary of the Kensington LiftOff™ Portable Laptop Cooling Stand data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington LiftOff™ Portable Laptop Cooling Stand, 43.2 cm (17"), Black, 343 mm, 25 mm, 840 g

Long summary description Kensington LiftOff™ Portable Laptop Cooling Stand:
This is an auto-generated long summary of Kensington LiftOff™ Portable Laptop Cooling Stand based on the first three specs of the first five spec groups.

Kensington LiftOff™ Portable Laptop Cooling Stand. Maximum screen size: 43.2 cm (17"). Product colour: Black. Package width: 343 mm, Package height: 25 mm, Package weight: 840 g

SmartFit® System

Allows you to dial in your ideal height setting using the color-coded fitting chart for optimal viewing comfort in two easy steps, as well as tilt the laptop screen at an angle that works for you to reduce eye and neck strain

Increased Air Circulation

Keeps your laptop cooler and reduces heat buildup and strain on the battery to increase its operating efficiency and lifespan

Lightweight, Collapsible Stand

Features a built-in handle and easily fits into a laptop carrying case, providing fold-and-go portability

Non-Skid Base

Keeps up to 17” laptop firmly in place, providing important stability so it won’t slide around while you’re trying to be productive

Performance
Maximum screen size *
43.2 cm (17")
Fan speed control *
No
Design
Product colour *
Black
Packaging data
User guide
Yes
Package width
343 mm
Package height
25 mm
Package weight
840 g
Logistics data
Harmonized System (HS) code
84733080
Brand Image Product code Product Stock Price from
Kensington Laptop Cooling Stand Kensington Laptop Cooling Stand
(show image)
K62842WW Laptop Cooling Stand
Country Distributor
United Kingdom 5 distributor(s)
Belgium 1 distributor(s)
Nederland 1 distributor(s)