location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Protective Folio & Stand for iPad 2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Protective Folio & Stand for iPad 2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K39356EU
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7596
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2021 10:56:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Kensington Protective Folio & Stand for iPad 2 :
The long product name of Kensington Protective Folio & Stand for iPad 2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hard case for iPad 2, Synthetic black leather
More>>>
Kensington Protective Folio & Stand for iPad 2:
The official description of Kensington Protective Folio & Stand for iPad 2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Take your iPad 2 on the road with confidence with the Kensington Protective Folio and Stand. The Folio hard case envelops your iPad 2 to cushion it from bumps and bruises. When you reach your destination, the folio props up in 4 secured positions to optimize browsing, viewing and reading.

- Four secured stand positions allow you to adjust the angle for optimized browsing, viewing and reading.
- Thin, hard case is shaped to protect and cushions all sides and corners of your iPad 2.
- Maintains full access to both front and back cameras.
- Folds to protect all sides of your iPad 2 when on the go.
- Magnetic cover enables wake and sleep modes when folio is opened or closed.
- Synthetic black leather finish with stitched edging detail provides a professional finish.
- iPad 2 not included.

Short summary description Kensington Protective Folio & Stand for iPad 2:
This short summary of the Kensington Protective Folio & Stand for iPad 2 data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Protective Folio & Stand for iPad 2, iPad 1 & 2, 24.6 cm (9.7")

Long summary description Kensington Protective Folio & Stand for iPad 2:
This is an auto-generated long summary of Kensington Protective Folio & Stand for iPad 2 based on the first three specs of the first five spec groups.

Kensington Protective Folio & Stand for iPad 2. Compatibility: iPad 1 & 2, Maximum screen size: 24.6 cm (9.7")

Features
Compatibility *
iPad 1 & 2
Maximum screen size *
24.6 cm (9.7")
Material *
Faux leather
Product main colour *
Black
Packaging data
Package weight
324 g
Other features
Package dimensions (WxDxH)
190 x 20 x 280 mm
Country Distributor
United Kingdom 1 distributor(s)