Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Protective Cover Stand for iPad 2 Cover Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Protective Cover Stand for iPad 2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K39355EU
Category
Protective cases for tablets such as the iPad.
tablet cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 32272
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 21 Dec 2017 15:40:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name Kensington Protective Cover Stand for iPad 2 Cover Black :
The short editorial description of Kensington Protective Cover Stand for iPad 2 Cover Black

Protective Cover Stand for iPad 2, Black
More>>>

Kensington Protective Cover Stand for iPad 2 Cover Black:
The official marketing text of Kensington Protective Cover Stand for iPad 2 Cover Black as supplied by the manufacturer
This slim case is big on protection and functionality. The Kensington Protective Cover & Stand delivers a 2-position stand for higher productivity whether you`re typing or browsing. And it provides 2 layers of protection around all surfaces of your iPad® ® 2. A hard shell exterior cover protects your iPad® ® 2 from bumps and bruises and the soft velvet interior protects it from scratches. And it won`t interfere with either camera.

- 2-position stand enables more comfortable viewing or faster typing
- Thin case is shaped to protect all edges of your iPad 2
- Magnetic cover enables wake and sleep modes when folio is opened or closed
- Provides full access to both front and back cameras
- Protects your iPad 2 from bumps and scratches
- Internal lining protects your iPad from scratches
- iPad 2 not included
Short summary description Kensington Protective Cover Stand for iPad 2 Cover Black:
This short summary of the Kensington Protective Cover Stand for iPad 2 Cover Black data-sheet is auto-generated and uses the product title and the first six key specs.
Kensington Protective Cover Stand for iPad 2, Cover, Apple, Black
Long summary description Kensington Protective Cover Stand for iPad 2 Cover Black :

Kensington Protective Cover Stand for iPad 2. Case type: Cover, Brand compatibility: Apple, Colour of product: Black

This is an auto-generated long summary of Kensington Protective Cover Stand for iPad 2 Cover Black based on the first three specs of the first five spec groups.
Features
Case type *
The size, shape and style of the case.
Cover
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Brand compatibility *
What other brands this brand can be used with.
Apple
Protection features
Physical effects from which the product is protected e.g. water resistant, crash proof.
Scratch resistant
Stand mode
Yes
Features
Country of origin
Country where the device is made.
China
Case carrying style
How the case is carried e.g. over one shoulder, on the back (with backpack straps).
Hand (carrying)
Weight & dimensions
Width
The measurement or extent of something from side to side.
192 mm
Depth
The distance from the front to the back of something.
10 mm
Height
The measurement of the product from head to foot or from base to top.
243 mm
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01
Testseek has collected 2 expert reviews for Kensington Protective Cover Stand for iPad 2 覆蓋式 黑色 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
80%
Country Distributor
Italia 1 distributor(s)
X