location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Protective Back Cover for iPad 2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Protective Back Cover for iPad 2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K39353EU
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49669
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kensington Protective Back Cover for iPad 2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cover White
  • - Rubber
  • - Scratch resistant
Warranty: 2 years
Long product name Kensington Protective Back Cover for iPad 2 :
The long product name of Kensington Protective Back Cover for iPad 2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Protective Back Cover for iPad 2
More>>>
Kensington Protective Back Cover for iPad 2:
The official description of Kensington Protective Back Cover for iPad 2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Kensington Protective Back Cover brings an additional layer of protection for your iPad® ® 2 without losing Apple Smart Cover functionality. This perfect combination of design and functionality wraps the back of your iPad® ® 2 in ultra thin rubber to prevent scratches, provide greater grip and better contact with a flat surface in landscape mode.

- Works seamlessly with Apple iPad 2 Smart Cover
- Ultra-thin rubber wraps around back of iPad 2 to provide additional layer of protection to prevent bumps and scratches
- Provides a secure grip that's easier to hold and carry
- Easily pops on and off
- iPad 2 not included
- White finish

Short summary description Kensington Protective Back Cover for iPad 2:
This short summary of the Kensington Protective Back Cover for iPad 2 data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Protective Back Cover for iPad 2, Cover, Apple, iPad 2

Long summary description Kensington Protective Back Cover for iPad 2:
This is an auto-generated long summary of Kensington Protective Back Cover for iPad 2 based on the first three specs of the first five spec groups.

Kensington Protective Back Cover for iPad 2. Case type: Cover, Brand compatibility: Apple, Compatibility: iPad 2

Features
Compatibility *
iPad 2
Case type *
Cover
Material *
Rubber
Product main colour *
White
Brand compatibility *
Apple
Protection features
Scratch resistant
Weight & dimensions
Width
12 mm
Depth
187 mm
Height
245 mm
Other features
Carrying style
Hand (carrying)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)