Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Protective Back Cover for iPad 2

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Protective Back Cover for iPad 2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K39352EU
Category
Protective cases for tablets such as the iPad.
tablet cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 65412
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 21 Dec 2017 15:40:21
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Kensington Protective Back Cover for iPad 2 :
The short editorial description of Kensington Protective Back Cover for iPad 2

Protective Back Cover for iPad 2
More>>>

Kensington Protective Back Cover for iPad 2:
The official marketing text of Kensington Protective Back Cover for iPad 2 as supplied by the manufacturer
The Kensington Protective Back Cover brings an additional layer of protection for your iPad® ® 2 without losing Apple Smart Cover functionality. This perfect combination of design and functionality wraps the back of your iPad® ® 2 in ultra thin rubber to prevent scratches, provide greater grip and better contact with a flat surface in landscape mode.

- Works seamlessly with Apple iPad 2 Smart Cover
- Ultra-thin rubber wraps around back of iPad 2 to provide additional layer of protection to prevent bumps and scratches
- Provides a secure grip that's easier to hold and carry
- Easily pops on and off
- iPad 2 not included
- High gloss black finish
Short summary description Kensington Protective Back Cover for iPad 2:
This short summary of the Kensington Protective Back Cover for iPad 2 data-sheet is auto-generated and uses the product title and the first six key specs.
Kensington Protective Back Cover for iPad 2, Cover, Apple, iPad 2, Black
Long summary description Kensington Protective Back Cover for iPad 2 :

Kensington Protective Back Cover for iPad 2. Case type: Cover, Brand compatibility: Apple, Compatibility: iPad 2, Colour of product: Black

This is an auto-generated long summary of Kensington Protective Back Cover for iPad 2 based on the first three specs of the first five spec groups.
Features
Case type *
The size, shape and style of the case.
Cover
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Rubber
Brand compatibility *
What other brands this brand can be used with.
Apple
Compatibility
The other products, software and hardware this product can be used with.
iPad 2
Features
Protection features
Physical effects from which the product is protected e.g. water resistant, crash proof.
Scratch resistant
Case carrying style
How the case is carried e.g. over one shoulder, on the back (with backpack straps).
Hand (carrying)
Weight & dimensions
Width
The measurement or extent of something from side to side.
12 mm
Depth
The distance from the front to the back of something.
187 mm
Height
The measurement of the product from head to foot or from base to top.
245 mm
Country Distributor
Nederland 2 distributor(s)
United Kingdom 4 distributor(s)
Portugal 1 distributor(s)
France 1 distributor(s)
Deutschland 3 distributor(s)
Österreich 1 distributor(s)
Italia 1 distributor(s)
Switzerland 1 distributor(s)
España 1 distributor(s)
Danmark 1 distributor(s)
Belgium 1 distributor(s)
X