location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Mobile Device Wall Charger Mobile phone, MP3, MP4, PDA, Tablet Black AC Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mobile Device Wall Charger
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K39351US
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10398
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jul 2018 02:09:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kensington Mobile Device Wall Charger Mobile phone, MP3, MP4, PDA, Tablet Black AC Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charger compatibility: Mobile phone, MP3, MP4, PDA, Tablet
  • - Charger type: Indoor
  • - Power source type: AC
  • - Black
  • - 100 - 240 V Maximum output voltage: 5 V
Long product name Kensington Mobile Device Wall Charger Mobile phone, MP3, MP4, PDA, Tablet Black AC Indoor :
The long product name of Kensington Mobile Device Wall Charger Mobile phone, MP3, MP4, PDA, Tablet Black AC Indoor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5 VDC/1.0 A, 100 - 240 VAC, Black
More>>>
Kensington Mobile Device Wall Charger Mobile phone, MP3, MP4, PDA, Tablet Black AC Indoor:
The official description of Kensington Mobile Device Wall Charger Mobile phone, MP3, MP4, PDA, Tablet Black AC Indoor as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- iPhone, iPod, Android phones & other mobile devices
- Input: 5VDC 100-240VAC
- Output: 5VDC 1Amp
- Dimensions: 2.85" x 1.78" x 1.3"
- Weight: 6 oz.

Short summary description Kensington Mobile Device Wall Charger Mobile phone, MP3, MP4, PDA, Tablet Black AC Indoor:
This short summary of the Kensington Mobile Device Wall Charger Mobile phone, MP3, MP4, PDA, Tablet Black AC Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Mobile Device Wall Charger, Indoor, AC, 5 V, 1 A, Black

Long summary description Kensington Mobile Device Wall Charger Mobile phone, MP3, MP4, PDA, Tablet Black AC Indoor:
This is an auto-generated long summary of Kensington Mobile Device Wall Charger Mobile phone, MP3, MP4, PDA, Tablet Black AC Indoor based on the first three specs of the first five spec groups.

Kensington Mobile Device Wall Charger. Charger type: Indoor, Power source type: AC, Charger compatibility: Mobile phone, MP3, MP4, PDA, Tablet. Input voltage: 100 - 240 V, Maximum output voltage: 5 V, AC adapter output current: 1 A. USB 2.0 ports quantity: 1. Product colour: Black

Performance
Charger compatibility *
Mobile phone, MP3, MP4, PDA, Tablet
Power source type *
AC
USB 2.0 ports quantity
1
Charger type *
Indoor
Design
Product colour *
Black
Power
Input voltage
100 - 240 V
Maximum output voltage
5 V
AC adapter output current
1 A
Other features
Ready for iPod
Yes
Built-in battery
No