location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington USB 3.0 4-Port Hub + Charging

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.0 4-Port Hub + Charging
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K39122EU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252591515
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 166728
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Oct 2023 14:01:21
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington USB 3.0 4-Port Hub + Charging
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Add 4 USB ports for simple device expansion
  • - USB 3.0 for data speeds up to 5 Gbps, which is 10x faster than USB 2.0
  • - 1.5 AMPs are available to fast charge smartphones and/or a tablet when hub is plugged into a wall outlet for external power
  • - Plug & Play installation with no driver downloads necessary
  • - Compatible with systems running Windows XP or above and macOS 10.6 or above
  • - Charging ports are compliant with USB BC 1.2 standard and compatible with BC 1.2 devices such as iPad® 4th gen, iPad Air™ and iPad mini (check your device specs)
Warranty: 2 years
Long product name Kensington USB 3.0 4-Port Hub + Charging :
The long product name of Kensington USB 3.0 4-Port Hub + Charging. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 3.0 4-Port Hub + Charging
More>>>
Kensington USB 3.0 4-Port Hub + Charging:
The official description of Kensington USB 3.0 4-Port Hub + Charging as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

75 mm x 51 mm x 14.5 mm
38g

Add 4 USB ports for simple device expansion
USB 3.0 for data speeds up to 5 Gbps, which is 10x faster than USB 2.0
1.5 AMPs are available to fast charge smartphones and/or a tablet when hub is plugged into a wall outlet for external power
Plug & Play installation with no driver downloads necessary
Compatible with systems running Windows XP or above and macOS 10.6 or above
Charging ports are compliant with USB BC 1.2 standard and compatible with BC 1.2 devices such as iPad® 4th gen, iPad Air™ and iPad mini (check your device specs)

Short summary description Kensington USB 3.0 4-Port Hub + Charging:
This short summary of the Kensington USB 3.0 4-Port Hub + Charging data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington USB 3.0 4-Port Hub + Charging, USB 3.2 Gen 1 (3.1 Gen 1) Micro-B, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 5000 Mbit/s, Black, Apple iPad 4, iPad Air, iPad mini, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home...

Long summary description Kensington USB 3.0 4-Port Hub + Charging:
This is an auto-generated long summary of Kensington USB 3.0 4-Port Hub + Charging based on the first three specs of the first five spec groups.

Kensington USB 3.0 4-Port Hub + Charging. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Micro-B, Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Data transfer rate: 5000 Mbit/s, Product colour: Black, Compatible products: Apple iPad 4, iPad Air, iPad mini. Windows operating systems supported: Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home..., Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High..., Compatible operating systems: macOS 10.6 or above; Windows XP or above. Width: 75 mm, Depth: 51 mm, Height: 14.5 mm. Quantity per pack: 1 pc(s), Package width: 126 mm, Package depth: 136 mm

Expand your device’s productivity capabilities by plugging your peripheral accessories into any of four USB 3.0 ports and then watch the battery on your smartphones and/or tablets charge up in the process with the available 1.5 Amps of power.
Expand your device’s productivity capabilities by plugging your peripheral accessories into any of four USB 3.0 ports and then watch the battery on your smartphones and/or tablets charge up in the process with the available 1.5 Amps of power.

Expand your device’s productivity capabilities by plugging your peripheral accessories into any of four USB 3.0 ports and then watch the battery on your smartphones and/or tablets charge up in the process with the available 3 AMPs of power

Lightning Fast Transfer Speeds
Lightning Fast Transfer Speeds

Using USB 3.0 technology, the hub supports transfer speeds up to 5 Gbps, which is 10 times faster than USB 2.0

Plug & Play Operation
Plug & Play Operation

Simply insert the USB cable on the hub into your device and it’s automatically ready to go with no need for a driver download

Universal compatibility
Universal compatibility

The adapter is compatible with devices running Windows XP or above and macOS 10.6 or above

Ports & interfaces
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Micro-B
Hub interfaces *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
4
USB ports quantity
4
Ports quantity *
4
DC-in jack
Yes
Features
Data transfer rate *
5000 Mbit/s
Product colour
Black
USB Power Delivery
Yes
Plug and Play
Yes
Compatible products
Apple iPad 4, iPad Air, iPad mini
System requirements
Windows operating systems supported
Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Compatible operating systems
macOS 10.6 or above; Windows XP or above
Weight & dimensions
Width
75 mm
Depth
51 mm
Height
14.5 mm
Weight
38 g
Packaging data
Quantity per pack
1 pc(s)
Package width
126 mm
Package depth
136 mm
Package height
44 mm
Package weight
180 g
Packaging content
Cables included
USB
Logistics data
Master (outer) case width
177 mm
Master (outer) case length
195 mm
Master (outer) case height
148 mm
Master (outer) case gross weight
1.4 kg
Products per master (outer) case
4 pc(s)
Harmonized System (HS) code
84719000
Brand Image Product code Product Stock Price from
Kensington USB 3.0 4-Port Hub Kensington USB 3.0 4-Port Hub
(show image)
K39121EU USB 3.0 4-Port Hub
Kensington USB C 4-Port Hub Kensington USB C 4-Port Hub
(show image)
K39124EU USB C 4-Port Hub
Kensington USB 2.0 4-Port Hub Kensington USB 2.0 4-Port Hub
(show image)
K39120EU USB 2.0 4-Port Hub
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 8 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)