location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Staples No.56(1000)

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Staples No.56(1000)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E06131
Category:
Piece of thin wire with two short right-angled end pieces which are driven by a stapler through sheets of paper to fasten them together.
Staples Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Kensington
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18978
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:52:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name Kensington Staples No.56(1000) :
The long product name of Kensington Staples No.56(1000). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Staples No.56(1000)
More>>>
Kensington Staples No.56(1000):
The official description of Kensington Staples No.56(1000) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Pack of 1000 Rexel staples

- Rexel high quality staples
- Manufactured from Steel to precise standards
- Developed for accurate trouble-free stapling

Short summary description Kensington Staples No.56(1000):
This short summary of the Kensington Staples No.56(1000) data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Staples No.56(1000), White, 37 mm, 53 mm, 17 mm

Long summary description Kensington Staples No.56(1000):
This is an auto-generated long summary of Kensington Staples No.56(1000) based on the first three specs of the first five spec groups.

Kensington Staples No.56(1000). Product colour: White. Package width: 37 mm, Package depth: 53 mm, Package height: 17 mm

Features
Product colour
White
Weight & dimensions
Package width
37 mm
Package depth
53 mm
Package height
17 mm