location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Ci85m QuickStart Wireless Notebook mouse RF Wireless Optical 1000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ci85m QuickStart Wireless Notebook Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
72287US
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7598
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Kensington Ci85m QuickStart Wireless Notebook mouse RF Wireless Optical 1000 DPI :
The long product name of Kensington Ci85m QuickStart Wireless Notebook mouse RF Wireless Optical 1000 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ci85m QuickStart Wireless Notebook Mouse
More>>>
Kensington Ci85m QuickStart Wireless Notebook mouse RF Wireless Optical 1000 DPI:
The official description of Kensington Ci85m QuickStart Wireless Notebook mouse RF Wireless Optical 1000 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With instant-set up and its ultra-thin profile, the Ci85m Wireless Notebook Mouse is the ideal travel companion to your notebook computer. Simply turn on your notebook and the Ci85m will wirelessly connect through the ExpressCard with zero setup. When you’re done, the ultra-thin Ci85m packs easily and travels light.

- Instant set up--just turn on your notebook, extend the antenna and you're ready to go
- Up to 30% thinner than a standard notebook mouse to eliminate bulk from your travel bag
- Back-up power for wireless or USB powered operation
- Automatic sleep state conserves power and protects the optical sensor
- Sleek, ergonomic design provides comfort and mobility
- Performance Optical Sensor

Short summary description Kensington Ci85m QuickStart Wireless Notebook mouse RF Wireless Optical 1000 DPI:
This short summary of the Kensington Ci85m QuickStart Wireless Notebook mouse RF Wireless Optical 1000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Ci85m QuickStart Wireless Notebook Mouse, Optical, RF Wireless, 1000 DPI

Long summary description Kensington Ci85m QuickStart Wireless Notebook mouse RF Wireless Optical 1000 DPI:
This is an auto-generated long summary of Kensington Ci85m QuickStart Wireless Notebook mouse RF Wireless Optical 1000 DPI based on the first three specs of the first five spec groups.

Kensington Ci85m QuickStart Wireless Notebook Mouse. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1000 DPI, Buttons quantity: 2

Mouse
Device interface *
RF Wireless
Movement detection technology *
Optical
Movement resolution *
1000 DPI
Scroll
Yes
Mouse
Buttons quantity *
2
Frequency band
0.027 GHz
System requirements
Mac operating systems supported
Yes