location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Ci70 Wireless mouse RF Wireless Optical 1000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ci70 Wireless Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
72276
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13335
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kensington Ci70 Wireless mouse RF Wireless Optical 1000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical 1000 DPI Grey
  • - RF Wireless
  • - Buttons quantity: 2
Warranty: 5-Year
Long product name Kensington Ci70 Wireless mouse RF Wireless Optical 1000 DPI :
The long product name of Kensington Ci70 Wireless mouse RF Wireless Optical 1000 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ci70 Wireless Mouse/Grey
More>>>
Kensington Ci70 Wireless mouse RF Wireless Optical 1000 DPI:
The official description of Kensington Ci70 Wireless mouse RF Wireless Optical 1000 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Comfort, mobility and sleek good looks all come together with the Ci70 Wireless Mouse. A design up to 35% thinner than a standard mouse helps the Ci70 optimize desk space and travel easily. Plus the automatic sleep state conserves battery power when not in use.

Features
- Up to 35% thinner than a standard mouse.
- Automatic sleep state conserves power and protects the optical sensor.
- Sleek, ergonomic design provides comfort and mobility.
- Symmetrical design works with both right and left hand.
- Performance Optical Sensor.

Short summary description Kensington Ci70 Wireless mouse RF Wireless Optical 1000 DPI:
This short summary of the Kensington Ci70 Wireless mouse RF Wireless Optical 1000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Ci70 Wireless Mouse, Optical, RF Wireless, 1000 DPI, Grey

Long summary description Kensington Ci70 Wireless mouse RF Wireless Optical 1000 DPI:
This is an auto-generated long summary of Kensington Ci70 Wireless mouse RF Wireless Optical 1000 DPI based on the first three specs of the first five spec groups.

Kensington Ci70 Wireless Mouse. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1000 DPI, Buttons quantity: 2. Product colour: Grey

Mouse
Device interface *
RF Wireless
Movement detection technology *
Optical
Scroll
Yes
Buttons quantity *
2
Movement resolution
1000 DPI
Design
Product colour *
Grey
Ergonomics
Plug and Play
Yes
System requirements
Mac operating systems supported
Yes
Other features
Mouse dimensions (WxDxH)
36.5 x 114 x 19.05 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 13:30:28
Uk has collected 1 expert review for Kensington Ci70 Wireless mouse RF Wireless Optical 1000 DPI and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%