Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Ci70LE Wireless mouse RF Wireless Optical 1000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ci70LE Wireless Mouse
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
72275
Category
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used in PCs.- Bluetooth is another modern (wireless) connection method.
Mice
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6066
This statistic is based on the 85112 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83156 free Open Icecat users.
Info modified on: 15 Apr 2019 15:25:51
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5-Year
Long product name Kensington Ci70LE Wireless mouse RF Wireless Optical 1000 DPI :
The short editorial description of Kensington Ci70LE Wireless mouse RF Wireless Optical 1000 DPI

Ci70LE Wireless Mouse
More>>>
Short summary description Kensington Ci70LE Wireless mouse RF Wireless Optical 1000 DPI:
This short summary of the Kensington Ci70LE Wireless mouse RF Wireless Optical 1000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Ci70LE Wireless Mouse, Optical, RF Wireless, 1000 DPI, Red

Long summary description Kensington Ci70LE Wireless mouse RF Wireless Optical 1000 DPI:
This is an auto-generated long summary of Kensington Ci70LE Wireless mouse RF Wireless Optical 1000 DPI based on the first three specs of the first five spec groups.

Kensington Ci70LE Wireless Mouse. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1000 DPI, Buttons quantity: 2. Product colour: Red

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 15:27:48
Testseek has collected 6 expert reviews for Kensington Ci70LE Wireless mouse RF Wireless Optical 1000 DPI and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
65%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-09-27 15:27:48
Irritating cables are a thing of the past thanks to the Kensington Ci70 LE Wireless Mouse. The Kensington Ci70 LE Wireless Mouses thin burgundy styling looks sleek, and the glossy plastic material feels rather more substantial than that of some of...
Bottom line The Kensington Ci70 LE Wireless Mouse is a slim, stylish and user friendly mouse that is ready to use in seconds. Designed with convenience in mind, the mouse features housing for the USB key in the underside of the mouse, low battery indicator incorp...
80%
gadgetguy.com.au
Updated:
2011-11-04 22:12:30
Anthony FordhamTypically when you go to buy a third-party keyboard and mouse for your PC or Mac, you spend hundreds on top-shelf items. But just because a set of peripherals is priced toward the budget end of the spectrum, doesnt mean it shouldnt fin...
Good Low on cost, big on style; Compact keyboard, 35% smaller than standard; Mice have range of paint jobs; Handy mini-USB for cameras.
Bad Keyboard ergonomics; Mice slightly too flat; AA batteries instead of Li-Ion; USB ports unpowered.
Bottom line While not as exciting as some of its more expensive competition, the C70 family is nevertheless a cost-effective way to either save on space or make your setup slightly funkier. If this sounds like a remedy for your current desktop situation, they will...
70%
komputer.dk
Updated:
2011-09-27 15:25:47
Kensington Ci70 LE er en bærbar mus, der med sine kun tre cm i højden er ekstraflad og ikke fylder meget i den bærbare pcs taske. Men selv om musen er yderst mobil, holder den desværre ikke Kensingtons ellers så høje kvalitet. På funktionerne har muse...
40%
gadgetnutz.com
Updated:
2011-09-27 15:23:44
The Ci70 is basically a wireless version of the Ci73, but with a few cosmetic differences. The mouse has a different texture, it feels more like a rough plastic or a plastic/rubber combination. The color is a dark gray/black with a few color highlights around the scroll wheel. Unlike some wireless...
0%
gizmodo.com
Updated:
2011-09-27 15:24:45
Kensington Ci70 compact keyboard with two USB ports and one mini USB cable for easy docking and syncing. The Price: $49.99 The Verdict: The Ci70 is a good typer, but you'll want this for the mini USB convenience. If you're a person that ofte...
Bottom line The Ci70 is a good typer, but you'll want this for the mini USB convenience. If you're a person that often syncs your digital cameras, smartphones or portable hard drives to your PC, you probably have a lot of mini USB cables. The Ci70 lets you di...
0%
Show all
Customer service details