Long product name Kensington Notebook Keypad/Calculator with USB keyboard Black
:
The long product name of Kensington Notebook Keypad/Calculator with USB keyboard Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Notebook Keypad/Calculator with USB Hub
More>>>
Kensington Notebook Keypad/Calculator with USB keyboard Black:
The official description of Kensington Notebook Keypad/Calculator with USB keyboard Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
The ultimate productivity tool for number crunchers!
The fastest, most convenient way to enter numeric data. This one smart device is a calculator, full 19-key pad and USB hub all in one!
Features:
- 3-in-1 design: use as a fully functional calculator or a 19-key pad for data entry or a USB hub.
- Integrated USB hub has 2 USB ports for your extra work accessories.
- Quickly switch between keypad and calculator with a simple press of the mode button.
- Clear LCD display works in various lighting conditions.
- No software needed, just plug it in to use.
Short summary description Kensington Notebook Keypad/Calculator with USB keyboard Black:
This short summary of the Kensington Notebook Keypad/Calculator with USB keyboard Black data-sheet is auto-generated and uses the product title and the first six key specs.
Kensington Notebook Keypad/Calculator with USB, Wired, USB, Black
Long summary description Kensington Notebook Keypad/Calculator with USB keyboard Black:
This is an auto-generated long summary of Kensington Notebook Keypad/Calculator with USB keyboard Black based on the first three specs of the first five spec groups.
Kensington Notebook Keypad/Calculator with USB. Connectivity technology: Wired, Device interface: USB. Product colour: Black