Bullet Points Kensington Wireless Notebook Keypad/Calculator and Mouse Set keyboard Mouse included RF Wireless Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - RF Wireless
- - Mouse included
- - Black
Long product name Kensington Wireless Notebook Keypad/Calculator and Mouse Set keyboard Mouse included RF Wireless Black
:
The long product name of Kensington Wireless Notebook Keypad/Calculator and Mouse Set keyboard Mouse included RF Wireless Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Wireless Notebook Keypad/Calculator and Mouse Set
More>>>
Kensington Wireless Notebook Keypad/Calculator and Mouse Set keyboard Mouse included RF Wireless Black:
The official description of Kensington Wireless Notebook Keypad/Calculator and Mouse Set keyboard Mouse included RF Wireless Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
A faster way to key-in numbers even while you travel
Enter numbers quickly even while you travel. Maximize productivity with this wireless optical mouse set, which includes a keypad that doubles as a stand-alone calculator!
Features
- 2-in-1 calculator - use as a stand-alone or full numeric keypad for quick data entry.
- No messy cords – one wireless receiver connects both wireless mouse and keypad to your laptop.
- Wireless optical mouse – tracks precisely on virtually any surface
- Highly portable – compact, ergonomic design lets you comfortably use it anywhere.
- Travel bag – tidy way to keep it all together and ready to toss into your briefcase.
- Power - 2 AAA batteries required for keypad and 2 AAA batteries required for the mouse.
Short summary description Kensington Wireless Notebook Keypad/Calculator and Mouse Set keyboard Mouse included RF Wireless Black:
This short summary of the Kensington Wireless Notebook Keypad/Calculator and Mouse Set keyboard Mouse included RF Wireless Black data-sheet is auto-generated and uses the product title and the first six key specs.
Kensington Wireless Notebook Keypad/Calculator and Mouse Set, Wireless, RF Wireless, Black, Mouse included
Long summary description Kensington Wireless Notebook Keypad/Calculator and Mouse Set keyboard Mouse included RF Wireless Black:
This is an auto-generated long summary of Kensington Wireless Notebook Keypad/Calculator and Mouse Set keyboard Mouse included RF Wireless Black based on the first three specs of the first five spec groups.
Kensington Wireless Notebook Keypad/Calculator and Mouse Set. Connectivity technology: Wireless, Device interface: RF Wireless. Product colour: Black. Mouse included