location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Si750m LE Wireless Notebook Laser Pink mouse RF Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Si750m LE Wireless Notebook Laser Mouse Pink
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
72272US
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5265
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kensington Si750m LE Wireless Notebook Laser Pink mouse RF Wireless
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Pink
  • - RF Wireless
  • - Buttons quantity: 2
  • - 1 AA
Long product name Kensington Si750m LE Wireless Notebook Laser Pink mouse RF Wireless :
The long product name of Kensington Si750m LE Wireless Notebook Laser Pink mouse RF Wireless. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Si750m LE Wireless Notebook Laser Mouse Pink
More>>>
Kensington Si750m LE Wireless Notebook Laser Pink mouse RF Wireless:
The official description of Kensington Si750m LE Wireless Notebook Laser Pink mouse RF Wireless as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Click For A Cause
Heart disease touches all our lives. It affects the women we know, the women we love. As a proud supporter of the American Heart Association’s Go Red For Women’s movement, Kensington is donating $125,000 to help combat heart disease, the #1 killer of American women. Join us in fighting this deadly disease. By helping to raise funds and awareness, we can make a difference in women’s lives.

- Sculpted to fit comfortably in a woman's hand
- High resolution laser sensor tracks the smallest of movements on almost any surface
- Mini receiver stores easily inside the mouse and automatically turns it off when stowed
- 2.4Ghz wireless technology provides high-speed performance and a range of up to 30 feet
- Detection light warns you in advance when battery reaches low power levels
- Up to 6 months of battery life on 1 AA battery
- Metallic Pink Finish

Short summary description Kensington Si750m LE Wireless Notebook Laser Pink mouse RF Wireless:
This short summary of the Kensington Si750m LE Wireless Notebook Laser Pink mouse RF Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Si750m LE Wireless Notebook Laser Mouse Pink, Laser, RF Wireless, Pink

Long summary description Kensington Si750m LE Wireless Notebook Laser Pink mouse RF Wireless:
This is an auto-generated long summary of Kensington Si750m LE Wireless Notebook Laser Pink mouse RF Wireless based on the first three specs of the first five spec groups.

Kensington Si750m LE Wireless Notebook Laser Mouse Pink. Movement detection technology: Laser, Device interface: RF Wireless, Buttons quantity: 2. Product colour: Pink

Mouse
Device interface *
RF Wireless
Movement detection technology *
Laser
Scroll
Yes
Buttons quantity *
2
Frequency band
2.4 GHz
Design
Product colour *
Pink
Power
Number of batteries supported
1
Battery type
AA
Other features
Mouse dimensions (WxDxH)
49 x 80 x 30.6 mm