Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Si750m LE Wireless Notebook Laser Pink mouse RF Wireless

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Si750m LE Wireless Notebook Laser Mouse Pink
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
72272
Category
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used in PCs.- Bluetooth is another modern (wireless) connection method.
Mice
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byKensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5598
This statistic is based on the 92164 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90084 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Kensington Si750m LE Wireless Notebook Laser Pink mouse RF Wireless :
The short editorial description of Kensington Si750m LE Wireless Notebook Laser Pink mouse RF Wireless

Si750m LE Wireless Notebook Laser Mouse Pink
More>>>
Kensington Si750m LE Wireless Notebook Laser Pink mouse RF Wireless:
The official marketing text of Kensington Si750m LE Wireless Notebook Laser Pink mouse RF Wireless as supplied by the manufacturer

Click For A Cause
Heart disease touches all our lives. It affects the women we know, the women we love. As a proud supporter of the American Heart Association’s Go Red For Women’s movement, Kensington is donating $125,000 to help combat heart disease, the #1 killer of American women. Join us in fighting this deadly disease. By helping to raise funds and awareness, we can make a difference in women’s lives.

- Sculpted to fit comfortably in a woman's hand
- High resolution laser sensor tracks the smallest of movements on almost any surface
- Mini receiver stores easily inside the mouse and automatically turns it off when stowed
- 2.4Ghz wireless technology provides high-speed performance and a range of up to 30 feet
- Detection light warns you in advance when battery reaches low power levels
- Up to 6 months of battery life on 1 AA battery
- Metallic Pink Finish

Short summary description Kensington Si750m LE Wireless Notebook Laser Pink mouse RF Wireless:
This short summary of the Kensington Si750m LE Wireless Notebook Laser Pink mouse RF Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Si750m LE Wireless Notebook Laser Mouse Pink, Laser, RF Wireless, Pink

Long summary description Kensington Si750m LE Wireless Notebook Laser Pink mouse RF Wireless:
This is an auto-generated long summary of Kensington Si750m LE Wireless Notebook Laser Pink mouse RF Wireless based on the first three specs of the first five spec groups.

Kensington Si750m LE Wireless Notebook Laser Mouse Pink. Movement detection technology: Laser, Device interface: RF Wireless, Buttons quantity: 2. Product colour: Pink

Mouse
Device interface *
The ports (sockets) where the device connects with other devices.
RF Wireless
Movement detection technology *
The technology employed to detect motion, e.g. Dual, using combinations of different sensing technologies to help reduce false triggering.
Laser
Scroll
Move displayed text or graphics in a particular direction on a computer screen in order to view different parts of them.
Yes
Buttons quantity *
The number of buttons that there are in/on the product.
2
Frequency band
A small section of the spectrum of radio communication frequencies, in which channels are usually used or set aside for the same purpose e.g.for a channel on FM radio; for mobile networks to communicate with mobile phones.
2.4 GHz
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Pink
Power
Number of batteries supported
The number of batteries that can be used with the product.
1
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AA
Other features
Mouse dimensions (WxDxH)
49 x 80 x 30.6 mm
Customer service details
Array
X