location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington PilotMouse mouse RF Wireless Laser

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PilotMouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
72242
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7633
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kensington PilotMouse mouse RF Wireless Laser
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - RF Wireless 9.14 m
  • - Buttons quantity: 3
  • - 2 AA Alkaline
Warranty: Kensington 5-Year Warranty and free technical support.
Long product name Kensington PilotMouse mouse RF Wireless Laser :
The long product name of Kensington PilotMouse mouse RF Wireless Laser. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PilotMouse Laser Wireless
More>>>
Kensington PilotMouse mouse RF Wireless Laser:
The official description of Kensington PilotMouse mouse RF Wireless Laser as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Laser Sharp Precision in a Three-Button Wireless Desktop Mouse

The Kensington PilotMouse Laser Wireless 6-button mouse gives you more. With precise laser tracking, 2.4GHz wireless technology, 4-way tilt-scroll wheel and advanced power management, this mouse is a true powerhouse.

Features

- Advanced laser tracking works precisely on almost any surface--with 20X the surface sensitivity as optical.
- Wireless technology helps ensure high-speed wireless performance and great range.
- Advanced power management technology.
- 4-way tilt-scroll wheel lets you move side-to-side or up and down easily.
- Flexible rubber grips provide excellent comfort and control.
- Mini USB wireless receiver keeps your desk free of clutter.
- Miniature USB wireless receiver.

Short summary description Kensington PilotMouse mouse RF Wireless Laser:
This short summary of the Kensington PilotMouse mouse RF Wireless Laser data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington PilotMouse, Laser, RF Wireless

Long summary description Kensington PilotMouse mouse RF Wireless Laser:
This is an auto-generated long summary of Kensington PilotMouse mouse RF Wireless Laser based on the first three specs of the first five spec groups.

Kensington PilotMouse. Movement detection technology: Laser, Device interface: RF Wireless, Buttons quantity: 3

Mouse
Device interface *
RF Wireless
Movement detection technology *
Laser
Scroll
Yes
Buttons quantity *
3
Frequency band
2.4 GHz
Ergonomics
Wireless range
9.14 m
Power
Number of batteries supported
2
Battery type
AA
Battery technology
Alkaline
Other features
Compatible operating systems
Windows XP, Vista
Mouse dimensions (WxDxH)
76 x 114 x 70 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 12:57:07
Uk has collected 4 expert reviews for Kensington PilotMouse mouse RF Wireless Laser and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-27 12:57:01
The PilotMouse Mini is a diminutive mouse aimed at users of laptops with built-in Bluetooth. As such, it ships without a Bluetooth dongle. The buttons and clickable scroll wheel feel responsive and the mouse pointer moves almost too quickly when usi...
60%
gadgetspeak.com
Updated:
2011-09-27 12:56:50
Although notebooks come with a built-in touchpad, many users (myself included) prefer a traditional mouse.
60%
marnscda.com
Updated:
2011-09-27 12:56:56
Kensington USB Laser PilotMouse 04/29/06 One of our major sponsors Kensington has provide the team with another USB mouse. This time rather then the small travel style we are looking at the Desktop version. The PilotMouse Laser Wireless is...
83%