location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington PocketMouse™ Mini mouse USB Type-A Optical

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PocketMouse™ Mini
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
72212
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10731
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2020 20:31:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kensington PocketMouse™ Mini mouse USB Type-A Optical
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical Silver
  • - USB Type-A
  • - Buttons quantity: 2
  • - 0.75 m
Warranty: Kensington 1-Year warranty.
Long product name Kensington PocketMouse™ Mini mouse USB Type-A Optical :
The long product name of Kensington PocketMouse™ Mini mouse USB Type-A Optical. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PocketMouse™ Mini - Retractable
More>>>
Kensington PocketMouse™ Mini mouse USB Type-A Optical:
The official description of Kensington PocketMouse™ Mini mouse USB Type-A Optical as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact travel mouse for ultimate portability

The Kensington PocketMouse Optical Mini is the perfect device for busy travelers -- no more hassling with a notebook's touchpad or pointing stick. The ultra-compact PocketMouse Mini fits easily into a notebook bag for easy storage, and DiamondEye™ optical technology provides precise tracking on most surfaces. And with the retractable USB cable there are no tangled cords!

Features

- Ultra-compact mouse is easy to pack and use on the road.
- Retractable cord eliminates tangled wires.
- DiamondEye™ optical technology tracks precisely on virtually any surface.
- More convenient and comfortable than touchpad or pointer.
- One-touch convenience of two buttons and a scroll wheel.
- Metallic mouse to complement contemporary laptops.
- USB connection works with PCs and Macs.

Short summary description Kensington PocketMouse™ Mini mouse USB Type-A Optical:
This short summary of the Kensington PocketMouse™ Mini mouse USB Type-A Optical data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington PocketMouse™ Mini, Optical, USB Type-A, Silver

Long summary description Kensington PocketMouse™ Mini mouse USB Type-A Optical:
This is an auto-generated long summary of Kensington PocketMouse™ Mini mouse USB Type-A Optical based on the first three specs of the first five spec groups.

Kensington PocketMouse™ Mini. Movement detection technology: Optical, Device interface: USB Type-A, Buttons quantity: 2. Product colour: Silver

Mouse
Device interface *
USB Type-A
Movement detection technology *
Optical
Scroll
Yes
Buttons quantity *
2
Design
Product colour *
Silver
Ergonomics
Cable length
0.75 m
System requirements
Mac operating systems supported
Yes
Other features
Compatible operating systems
Windows 98, Me, 2000, XP, Mac OS X
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 13:34:40
Uk has collected 1 expert review for Kensington PocketMouse™ Mini mouse USB Type-A Optical and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%
Source Review comments Score
about.com
Updated:
2011-09-27 13:34:40
Kensington PocketMouse MiniThe Kensington PocketMouse Mini was very comfortable to use and it doesnt matter which hand you mouse with. The retractable cord was useful and nice to have when you dont have a lot of room and dont need extra cords dang...
Good Retractable cord, DiamondEye technology for precise tracking, Ultracompact...
Bad May be awkward for mobile workers with large hands...
Bottom line Using a mouse can ease frustration and ensure more accuracy when working on the road. Using the Kensington PocketMouse Mini was very beneficial especially in lowlight conditions. Its a smooth operating mouse and its compact size is a real boon for mo...
90%