location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Ci70DE Wireless Desktop Set keyboard Mouse included RF Wireless Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ci70DE Wireless Desktop Set
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
64391
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9591
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kensington Ci70DE Wireless Desktop Set keyboard Mouse included RF Wireless Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - RF Wireless
  • - Mouse included
  • - Silver
Long product name Kensington Ci70DE Wireless Desktop Set keyboard Mouse included RF Wireless Silver :
The long product name of Kensington Ci70DE Wireless Desktop Set keyboard Mouse included RF Wireless Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Desktop Set
More>>>
Kensington Ci70DE Wireless Desktop Set keyboard Mouse included RF Wireless Silver:
The official description of Kensington Ci70DE Wireless Desktop Set keyboard Mouse included RF Wireless Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fits your space as well as it fits your life

With a unique combination of ergonomics and stylish design, the Ci70x Wireless Desktop Set is as attractive as it is comfortable to use.

Features

- Mouse features a design up to 35% thinner than a standard mouse.
- Keyboard footprint is 40% smaller than standard multimedia keyboards.
- Unique secondary function keys.
- Mouse docks into keyboard when not in use to save space and conserve power.
- Convertible power for wireless or USB powered operation.
- Automatic sleep state conserves power and protects the optical sensor.
- Symmetrical design works with both right and left hand.
- Keyboard can be used as photo frame when not in use.

Short summary description Kensington Ci70DE Wireless Desktop Set keyboard Mouse included RF Wireless Silver:
This short summary of the Kensington Ci70DE Wireless Desktop Set keyboard Mouse included RF Wireless Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Ci70DE Wireless Desktop Set, Wireless, RF Wireless, Silver, Mouse included

Long summary description Kensington Ci70DE Wireless Desktop Set keyboard Mouse included RF Wireless Silver:
This is an auto-generated long summary of Kensington Ci70DE Wireless Desktop Set keyboard Mouse included RF Wireless Silver based on the first three specs of the first five spec groups.

Kensington Ci70DE Wireless Desktop Set. Connectivity technology: Wireless, Device interface: RF Wireless. Product colour: Silver. Mouse included

Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless
Design
Product colour *
Silver
Mouse
Mouse included *
Yes
Movement detection technology
Optical
Other features
Compatible operating systems
Win XP / Vista
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 14:01:35
Uk has collected 10 expert reviews for Kensington Ci70DE Wireless Desktop Set keyboard Mouse included RF Wireless Silver and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
gadgetspeak.com
Updated:
2011-09-27 14:01:34
The latest example of keyboard and mouse to come under my finger-tip control is the Kensington Ci70 Wireless Desktop Set which combines innovative stylish aspects with a mouse docking feature. The marketing people at Kensington have put some thought in...
64%
techradar.com
Updated:
2011-09-27 14:01:34
When we first saw pictures of the Ci70 Wireless Desktop Set on Kensingtons US site, it looked like the perfect keyboard and mouse set for Mac users. In smart silver to match or complement any modern Mac, it was not only Mac-compatible, but it had a Ma...
Good Light, pleasant keyboard action, Compact, could be transported easily, Single USB dongle connects both parts...
Bad UK version isnt that Mac-friendly, None of the quick-launch keys work, The colour here seems a little grubby...
Bottom line When we first saw pictures of the Ci70 Wireless Desktop Set on Kensingtons US site, it looked like the perfect keyboard and mouse set for Mac users. In smart silver to match or complement any modern Mac, it was not only Mac-compatible, but it had a Ma...
40%
macworld.com
Updated:
2011-09-27 14:01:34
There are two main reasons to buy a new mouse-and-keyboard set: Either youre dissatisfied with the Apple Keyboard and Mighty Mouse () that shipped with your iMac or Mac Pro, or you want to pop your laptop up onto an ergonomically efficient stand and t...
Good Good for travel; good resistance to keys and mouse buttons; 10 convenient hot keys; five-foot USB extension cable included.
Bad Fussy mouse-docking system; superfluous photo pocket on underside of keyboard; non-standard Function key layout.
Bottom line Ignore the Kensington Ci70 Wireless Desktop Sets superfluous sliding panel and photo pocket, and focus instead on its fine feel and convenient function keys. Its a worthy replacement for the Apple Keyboard and Mighty Mouse, and a solid desktop compa...
80%
mymac.com
Updated:
2011-09-27 14:01:34
Kensington Ci70 Keyboard with USB PortsCompany: Kensington I’m a pretty fast typist but the one thing I kept hearing while I was typing at home was “Why are you typing so loudly?” Hey, it wasn’t me, it was just the keyboard responding to my fingers fl...
80%
computershopper.com
Updated:
2011-09-27 14:01:34
If youre looking for a lean, totally wireless keyboard-and-mouse combo, the $79.99 Kensington Ci70 Desktop Set is a great bet. Theres one big caveat, though: It feels a lot like youre typing on an oversize notebook keyboard, not a tra...
Good Attractive, sleek design; easy setup; comfortable, symmetrical mouse...
Bad Lacks deep key travel, tactile feedback of other desktop keyboards; Apple key may confound Windows users...
Bottom line The Kensington Ci70 is a lean, slick-looking keyboard-and-mouse combo that delivers all the multimedia controls most users will need. But the keyboards notebook-like feel may disappoint some users...
73%
applelinks.com
Updated:
2011-09-27 14:01:34
But what about function? My favorite keyboard for the past couple of years has been the...
0%
the-gadgeteer.com
Updated:
2011-09-27 14:01:35
Kensington has just released a new Ci Lifestyle collection of input devices for your Windows or Mac desktop and / or notebook that they sent me to test. They sent the Ci70 Wireless Desktop set that includes both a wireless keyboard and a wireless mo...
0%
gadgetnutz.com
Updated:
2014-06-04 01:33:55
The Kensington ci70 wireless desktop keyboard and mouse set is a welcome replacement for the boring and generic keyboards and mice that typically come with desktop computers these days. If you have a laptop this wireless set also makes for the perfect...
0%